EN
  • EN
  • DE

TMS320DM642AZDK720

Part No TMS320DM642AZDK720
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case BGA
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 712655-TMS320DM642AZDK720
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320DM642AZDK720 CAD Model

Description

Texas Instruments TMS320DM642AZDK720 Digital Signal Processor

The TMS320DM642AZDK720 is a high-performance digital signal processor (DSP) from Texas Instruments (TI), designed to meet the rigorous demands of multimedia and communications applications. This DSP is part of the TMS320DM64x series, which is renowned for its integration of fixed-point arithmetic capabilities, making it an ideal choice for developers working on audio, video, and voice processing tasks.

At the heart of the TMS320DM642AZDK720 is a powerful core that operates at a clock speed of 720 MHz, providing the computational muscle to handle complex algorithms and processing tasks with ease. The device boasts a large on-chip memory, including 256K bytes of RAM, which is essential for buffering data and supporting high-throughput applications.

One of the standout features of this DSP is its versatile Video Port Interface (VPIF), which supports a wide range of video input and output formats. This makes it highly suitable for applications in video surveillance, digital media adapters, and broadcast equipment. The VPIF enables direct connection to CCD cameras and video DACs, streamlining the development of video-centric solutions.

The TMS320DM642AZDK720 also includes a range of peripherals that enhance its connectivity and usability. It features 10/100 Mb/s Ethernet MAC, HPI (Host Port Interface), I2C, and McBSP (Multi-channel Buffered Serial Port). These interfaces facilitate seamless integration with external devices and networks, allowing for the creation of sophisticated systems that can communicate and interact with other components and the Internet.

TI has designed the TMS320DM642AZDK720 with development in mind, offering comprehensive support through its Code Composer Studio integrated development environment (IDE). This software suite provides developers with advanced debugging tools, optimized libraries, and real-time analysis features to accelerate the development process and bring products to market faster.

In summary, the TMS320DM642AZDK720 is a robust and versatile DSP that embodies Texas Instruments' commitment to providing innovative solutions for digital signal processing. Its combination of speed, on-chip resources, connectivity options, and development support makes it a top choice for engineers looking to push the boundaries of audio, video, and voice processing applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $50.2556 $50.2556
3+ $41.2354 $123.7062
4+ $39.9468 $159.7872
6+ $38.6582 $231.9492
7+ $37.3696 $261.5872
9+ $33.5038 $301.5342
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess