EN
  • EN
  • DE

DW82801HO S LJAA

Part No DW82801HO S LJAA
Manufacturer Intel
Catalog OEM Parts (C - E)
Description I/O Controller Hub 10Mbps/100Mbps/1000Mbps 676-Pin MBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 652
Operating Supply Voltage 1.05 V
RoHS Compliant
Win Source Part Number 1056538-DW82801HO S LJAA
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DW82801HO S LJAA CAD Model

Description

The Intel DW82801HO S LJAA is an I/O Controller Hub (ICH) component, specifically the ICH8 family. This chip serves as the southbridge in older Intel chipset architectures, connecting slower peripheral devices to the motherboard and the processor via the northbridge (memory controller hub). The ICH8 provides essential input/output functions, including storage interfaces, USB connectivity, audio, networking, and legacy device support.

Applications

  • Desktop motherboards
  • Embedded systems
  • Industrial PCs
  • All-in-one computers

Features

  • Integrated SATA controller with support for multiple SATA ports.
  • USB 2.0 host controllers.
  • High Definition Audio (HDA) interface.
  • PCI Express x1 interface for expansion cards.
  • LPC interface for legacy I/O devices.
  • Integrated LAN controller (in some variants).
  • Support for Intel's Management Engine (ME).

Benefits

  • Provides essential I/O connectivity for desktop and embedded systems.
  • Supports multiple SATA drives for storage.
  • Offers ample USB ports for peripherals.
  • Enables high-quality audio output.
  • Facilitates the use of PCI Express expansion cards.
  • Supports legacy devices through the LPC interface.

Additional Details

The DW82801HO S LJAA is typically packaged in a BGA (Ball Grid Array). It communicates with the processor via the Direct Media Interface (DMI). Specific features and capabilities may vary depending on the exact stepping and configuration of the ICH8. It is a critical component for enabling a wide range of system functionalities. Proper cooling and adherence to Intel's specifications are required for reliable operation. The 'S LJAA' likely refers to a specific sSpec number indicating a particular version or revision of the ICH8.

You May Also Be Interested in

NEC
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Holystone
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess