EN
  • EN
  • DE

TMS320DM642AZNZA5

Part No TMS320DM642AZNZA5
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 548-FCBGA / DSP Fixed-Point 32bit 500MHz 4000MIPS Automotive 548-Pin FCBGA Tray
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM64x, DaVinci
Packaging Tray
Type Fixed Point
Interface Host Interface, I2C, McASP, McBSP, PCI
Clock Rate 500MHz
Non-Volatile Memory External
On-Chip RAM 160kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Operating Temperature Range -40°C ~ 105°C (TC)
Mounting SMD
Package 548-BBGA, FCBGA
Manufacturer Package 548-FCBGA (27x27)
Win Source Part Number 797403-TMS320DM642AZNZA5
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320DM642
Introduction Date March 30, 2006
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320DM642AZNZA5 CAD Model

Description

Overview of TMS320DM642AZNZA5

The TMS320DM642AZNZA5 is a high-performance digital signal processor (DSP) from Texas Instruments, designed for applications requiring efficient, high-speed digital media processing. This processor is part of the TMS320DM64x series, which is renowned for its robust architecture optimized for video and image processing tasks, making it an ideal choice for a variety of multimedia applications.

Key Features

  • High-Performance DSP Core: At the heart of the TMS320DM642AZNZA5 is a fixed-point DSP core that operates at a frequency of up to 720 MHz, delivering up to 5760 million instructions per second (MIPS). This enables the processor to handle complex algorithms and high data throughput required in advanced digital media applications.
  • Large On-Chip Memory: The DSP comes equipped with a large internal memory, including 256K bytes of RAM and 16K bytes of L1 program cache, which helps in achieving high system performance by reducing the need for external memory access.
  • Flexible Peripheral Set: A comprehensive set of peripherals supports a wide range of interfaces, including 10/100 Mb/s Ethernet MAC, Host-Port Interface (HPI), Inter-Integrated Circuit (I2C) bus, and multiple serial ports for enhanced connectivity and data transfer capabilities.
  • Advanced Video Port Interface: The device includes a video port interface that supports multiple video input and output channels, providing a flexible and powerful solution for complex video processing tasks.
  • Enhanced Direct-Memory-Access (EDMA) Controller: The integrated EDMA controller facilitates high-speed data transfers between the DSP's internal resources and external devices without CPU intervention, thus improving system throughput and efficiency.
  • Scalable Architecture: The TMS320DM642AZNZA5's architecture is designed to be scalable, allowing for seamless integration into a wide range of applications, from consumer electronics to professional broadcasting equipment.

Applications

The TMS320DM642AZNZA5 is suited for a variety of applications, such as:

  • Professional and consumer video equipment
  • Security surveillance systems
  • Video conferencing
  • Digital media servers and gateways
  • Video streaming and broadcasting

Overall, the TMS320DM642AZNZA5 from Texas Instruments is a powerful DSP that offers a blend of performance, memory capacity, and peripheral integration, making it an excellent choice for developers looking to create sophisticated digital media processing systems.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
NXP / Nexperia
Lowest to $6.5292
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
NXP / Nexperia
Lowest to $9.3844
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Lowest to $6.3444
NXP / Nexperia
Lowest to $3.8438
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess