EN
  • EN
  • DE

TMS320F28052PNS

Part No TMS320F28052PNS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 80LQFP / MCU 32-bit C28x RISC 64KB Flash 3.3V 80-Pin LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Piccolo
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 60MHz
Connectivity CAN, I2C, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 42
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
RAM Size 10K x 16
Supply Voltage 1.71 V ~ 1.995 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 80-LQFP
Manufacturer Package 80-LQFP (12x12)
Win Source Part Number 797473-TMS320F28052PNS
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28052
Introduction Date November 02, 2012
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28052PNS CAD Model

Description

Introducing the TMS320F28052PNS from Texas Instruments

The TMS320F28052PNS is a high-performance, power-efficient microcontroller designed to meet the demanding requirements of modern embedded control applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, this microcontroller is part of the C2000™ 32-bit MCU family, renowned for its advanced digital signal processing capabilities and robust architecture.

Key Features

  • High-Performance Processing: At its core, the TMS320F28052PNS boasts a 32-bit CPU, known as the C28x, which is coupled with a floating-point unit (FPU) for efficient computation and precise numerical operations.
  • Advanced Control Peripherals: This MCU comes equipped with a rich set of peripherals tailored for control applications, including high-resolution PWM outputs, analog-to-digital converters (ADCs), and capture modules, all designed to facilitate complex tasks such as motor control, power conversion, and sensor interfacing.
  • Integrated Flash Memory: With built-in flash memory, the TMS320F28052PNS ensures reliable storage for firmware and applications, enabling fast and secure program execution.
  • Real-Time Debugging: It includes a JTAG interface for real-time debugging and programming, which significantly simplifies development and troubleshooting processes.
  • Energy Efficiency: Designed with power management in mind, the TMS320F28052PNS features low-power modes and an optimized architecture to reduce energy consumption, making it ideal for battery-powered and energy-sensitive applications.

Applications

The TMS320F28052PNS is versatile and can be used in a variety of applications, including:

  • Industrial motor drives
  • Renewable energy systems
  • Power supplies and converters
  • Automotive control systems
  • Intelligent sensors and actuators

Conclusion

The TMS320F28052PNS from Texas Instruments stands out as a robust microcontroller that offers a blend of performance, efficiency, and specialized peripherals. Whether it's for precise motor control, renewable energy management, or advanced automotive systems, this MCU provides developers with a flexible platform to build sophisticated control systems. With its advanced features and Texas Instruments' support, the TMS320F28052PNS is a smart choice for engineers looking to push the boundaries of embedded control.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess