EN
  • EN
  • DE

TMS320TCI6482BCTZ

Part No TMS320TCI6482BCTZ
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320C64x+
Package Bulk
Product Status Active
Type Fixed Point
Interface Ethernet MAC, I2C, McBSP
Clock Rate 1GHz
Non-Volatile Memory ROM (64kB)
On-Chip RAM 2.192MB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.25V
Temperature Range - Operating 0°C ~ 90°C (TA)
Mounting Type Surface Mount
Package / Case 697-BFBGA, FCBGA
Supplier Device Package 697-FCBGA (24x24)
Standard Package 1 pcs
Win Source Part Number 840752-TMS320TCI6482BCTZ
Ultra Librarian 3D Model Ultra Librarian TMS320TCI6482BCTZ CAD Model

Description

Texas Instruments TMS320TCI6482BCTZ Product Overview

The TMS320TCI6482BCTZ is a high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the rigorous demands of modern telecommunications and network infrastructure. This DSP is part of TI's TMS320C6000 DSP platform, which is renowned for its high level of integration, efficiency, and processing power.

At the core of the TMS320TCI6482BCTZ is a fixed-point architecture that can execute up to 9600 million instructions per second (MIPS) at a clock rate of 1.2 GHz, making it an ideal choice for applications requiring intense mathematical computations and signal processing capabilities. This includes wireless base stations, media gateways, and Voice over IP (VoIP) applications, among others.

The device features multiple high-speed interfaces, including an antenna interface, serial RapidIO, and Gigabit Ethernet MACs, providing versatile connectivity options for various system designs. Additionally, it comes with integrated memory controllers that support DDR2 SDRAM, allowing for fast and efficient data access and storage.

The TMS320TCI6482BCTZ also boasts a rich set of peripherals and support for a wide range of I/O protocols, which enables developers to design flexible and scalable systems. Its advanced power management features ensure that the DSP operates with maximum efficiency, reducing overall power consumption and heat dissipation, which is critical for maintaining reliability in high-density equipment.

Texas Instruments provides comprehensive software and hardware support for the TMS320TCI6482BCTZ, including development tools, reference designs, and software libraries. These resources help to accelerate the development cycle and reduce time-to-market for products utilizing this DSP.

In summary, the TMS320TCI6482BCTZ from Texas Instruments is a powerful and versatile DSP solution that delivers exceptional performance for telecommunications and networking applications. Its robust architecture, coupled with high-speed connectivity and extensive support infrastructure, makes it an optimal choice for system designers looking to create sophisticated and efficient digital signal processing systems.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
NXP / Nexperia
Lowest to $9.3844

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.0051 $53.0051
3+ $43.4914 $130.4742
4+ $42.1323 $168.5292
5+ $40.7732 $203.8660
7+ $39.4141 $275.8987
9+ $35.3368 $318.0312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess