EN
  • EN
  • DE
  • IT

TMS32C6414EGLZ5E0

Part No TMS32C6414EGLZ5E0
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED POINT DSP 532-FCBGA / DSP Fixed-Point 32bit 500MHz 4000MIPS 532-Pin FCBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C6414/15/16
Packaging Tray
Type Fixed Point
Interface Host Interface, McBSP
Clock Rate 500MHz
Non-Volatile Memory External
On-Chip RAM 1.03MB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 532-BFBGA, FCBGA
Manufacturer Package 532-FCBGA (23x23)
Win Source Part Number 797628-TMS32C6414EGLZ5E0
Popularity Medium
Supply and Demand Status Limited
Family Name TMS32C6414
Introduction Date October 01, 2000
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS32C6414EGLZ5E0 CAD Model

Description

The Texas Instruments TMS32C6414EGLZ5E0 is a high-performance digital signal processor (DSP) designed for demanding applications that require intense computational power and high-speed data processing capabilities. This product is part of the TMS320C64x series, which is renowned for its efficient performance in digital signal processing tasks.

Key Features

  • Core: The TMS32C6414EGLZ5E0 features a fixed-point DSP core that operates at a frequency of up to 600 MHz, providing the power to handle complex algorithms and computations with ease.
  • Memory: It boasts an integrated memory architecture that includes 1MB of Level 2 (L2) cache, which can be configured as mapped RAM or cache, allowing for flexible and efficient memory usage.
  • Performance: With a high-performance 32-bit external memory interface (EMIF) and a throughput of up to 4800 MIPS (Million Instructions Per Second), this DSP can manage multiple data streams and operations simultaneously.
  • Peripheral Integration: The device includes a variety of peripherals such as gigabit Ethernet MACs, multiple high-speed serial ports, and a 64-bit external memory interface, facilitating easy integration into a wide range of systems.
  • Power Efficiency: Despite its powerful capabilities, the TMS32C6414EGLZ5E0 is designed with power efficiency in mind, making it suitable for applications where energy consumption is a critical factor.

Applications

The versatility of the TMS32C6414EGLZ5E0 DSP makes it ideal for a variety of applications, including telecommunications, video and image processing, medical imaging, and audio processing. Its ability to execute multiple tasks concurrently and its high data throughput make it particularly well-suited for infrastructure and mission-critical systems where reliability and performance are paramount.

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability. The TMS32C6414EGLZ5E0 is backed by TI's extensive technical support and documentation, ensuring that developers have access to the resources they need to successfully integrate this DSP into their products. With its robust design and support infrastructure, the TMS32C6414EGLZ5E0 is a reliable choice for engineers and developers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

Analog Devices Inc.
DSP MULTIPROCESSOR
Need more? Email Us
Texas Instruments
DM505LRBABFR
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
DSP Fixed-Point 16-Bit 40MHz 40MIPS 100-Pin LQFP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144LQFP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $195.3684 $195.3684
2+ $175.1579 $350.3158
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess