EN
  • EN
  • DE

TMS5701224BPGEQQ1

Part No TMS5701224BPGEQQ1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.25MB FLASH 144QFP / MCU 16-bit/32-bit ARM Cortex R4F RISC 1280KB Flash 1.2V Automotive 144-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, Hercules TMS570 ARM Cortex-R
Packaging Tray
Part Status Obsolete(EOL)
Core Processor ARM Cortex-R4F
Core Size 16/32-Bit
Speed 160MHz
Connectivity CAN, EBI/EMI, I2C, LIN, MibSPI, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 64
Program Memory Size 1.25MB (1.25M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 192K x 8
Supply Voltage 1.14 V ~ 3.6 V
Data Converters A/D 24x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 797655-TMS5701224BPGEQQ1
Popularity Medium
Supply and Demand Status Limited
Quantity per package 60
Family Name TMS5701224
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TMS5701224BPGEQQ1 CAD Model

Description

The TMS5701224BPGEQQ1 is a robust microcontroller unit (MCU) from Texas Instruments, designed to meet the rigorous demands of automotive and industrial applications. This high-performance MCU is part of the Hercules TMS570 series, which is renowned for its safety features, real-time control capabilities, and the ability to handle complex computations with ease.

Key Features

  • Performance: At the heart of the TMS5701224BPGEQQ1 is an ARM Cortex-R4F core, which operates at frequencies up to 180 MHz. This powerful core allows for high-speed processing and real-time performance, making it ideal for safety-critical applications.
  • Memory: The MCU comes equipped with 1.25MB of integrated flash memory and 192KB of data RAM, providing ample space for application code and data storage.
  • Safety Features: It is designed with safety in mind, incorporating features such as Error Correction Code (ECC), parity protection, and a built-in self-test (BIST) for logic built to detect potential faults and ensure reliable operation.
  • Communication Interfaces: A variety of communication interfaces are supported, including CAN, LIN, SPI, and Ethernet, facilitating easy integration with a wide range of peripherals and networks.
  • Temperature Range: The MCU is operational over an extended temperature range, making it suitable for harsh environments commonly found in automotive and industrial settings.

Applications

The TMS5701224BPGEQQ1 is designed for use in a variety of applications where reliability and performance are critical. These include:

  • Automotive safety systems such as Anti-lock Braking Systems (ABS), Airbag systems, and Electronic Stability Control (ESC)
  • Industrial automation and control systems
  • Medical equipment
  • Flight control systems

Quality and Reliability

As with all Texas Instruments products, the TMS5701224BPGEQQ1 is manufactured to high standards, ensuring the highest levels of quality and reliability. This MCU is AEC-Q100 qualified, which is a critical standard for automotive-grade components, reflecting its suitability for use in vehicles and other demanding environments.

For designers and engineers looking for a dependable and high-performing MCU, the TMS5701224BPGEQQ1 from Texas Instruments is an excellent choice that combines cutting-edge technology with rigorous safety features.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess