EN
  • EN
  • DE

TNETV2685FIBZUTA9

Part No TNETV2685FIBZUTA9
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL MEDIA PROCESSOR / DSP Fixed-Point 32bit 900MHz 7200MIPS Automotive 529-Pin FCBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM64x, DaVinci
Type Fixed Point
Interface Host Interface, I2C, McASP, PCI, SPI, UART
Clock Rate 900MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 576kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Operating Temperature Range -40°C ~ 90°C (TC)
Win Source Part Number 797729-TNETV2685FIBZUTA9
Popularity Medium
Supply and Demand Status Limited
Family Name TNETV2685
Introduction Date January 01, 2000
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TNETV2685FIBZUTA9 CAD Model

Description

The TNETV2685FIBZUTA9 is a state-of-the-art integrated circuit (IC) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This product is designed to cater to the demanding requirements of advanced communication systems and offers a high level of integration to enable sophisticated networking features.

Key Features

  • Advanced Processing Capabilities: At the heart of the TNETV2685FIBZUTA9 is a powerful processing unit capable of handling complex algorithms and data processing tasks, which is essential for modern communication protocols.
  • High-Speed Connectivity: This IC supports high-speed data transfer rates, making it suitable for applications that require fast data streaming, such as video conferencing, high-definition multimedia streaming, and online gaming.
  • Energy Efficiency: Texas Instruments has designed the TNETV2685FIBZUTA9 with energy efficiency in mind, ensuring that devices using this IC maintain a low power consumption profile, which is critical for battery-operated devices and eco-friendly solutions.
  • Robust Security Features: With built-in security mechanisms, the TNETV2685FIBZUTA9 provides a secure platform for data transmission, protecting against unauthorized access and cyber threats.
  • Flexible Integration: The IC's versatile interface options enable it to be integrated into a variety of hardware designs, offering manufacturers the flexibility to create custom solutions tailored to their specific needs.

Applications

The TNETV2685FIBZUTA9 is ideal for a wide range of applications, particularly in the fields of telecommunications, networking, and internet-of-things (IoT) devices. It is well-suited for use in routers, switches, access points, and networked home appliances, where reliable and high-speed data transfer is paramount.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TNETV2685FIBZUTA9 is no exception. It undergoes rigorous testing to ensure it meets the highest industry standards, providing designers and engineers with a dependable component for their products.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 352-FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess