EN
  • EN
  • DE

TNETV2685ZUTA5

Part No TNETV2685ZUTA5
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL MEDIA PROCESSOR / DSP Fixed-Point 32bit Automotive 529-Pin FCBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM64x, DaVinci
Type Fixed Point
Interface Host Interface, I2C, McASP, PCI, SPI, UART
Clock Rate 720MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 576kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Operating Temperature Range -40°C ~ 90°C (TC)
Win Source Part Number 797743-TNETV2685ZUTA5
Popularity Medium
Supply and Demand Status Limited
Family Name TNETV2685
Introduction Date January 01, 2000
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TNETV2685ZUTA5 CAD Model

Description

The Texas Instruments TNETV2685ZUTA5 is a cutting-edge integrated circuit designed for advanced networking and communication applications. As a product from a globally recognized leader in semiconductor design and manufacturing, the TNETV2685ZUTA5 stands out for its reliability, performance, and integration of multiple features in a single package.

Key Features

  • High-Performance Processing: Equipped with a powerful processing core, the TNETV2685ZUTA5 is capable of handling complex algorithms and protocols required for high-speed data transmission and networking tasks.
  • Advanced Connectivity: This IC supports a range of connectivity options, ensuring seamless integration with various network architectures and enabling high-speed data exchange.
  • Energy Efficiency: Designed with power-saving technologies, the TNETV2685ZUTA5 helps reduce overall power consumption, making it an eco-friendly choice for energy-conscious applications.
  • Robust Security: With built-in security features, the TNETV2685ZUTA5 ensures the protection of data transmission against potential threats, safeguarding network integrity.
  • Compact Form Factor: The small footprint of the chip allows for its use in space-constrained applications without compromising functionality or performance.

Applications

The versatility of the TNETV2685ZUTA5 makes it suitable for a wide range of applications, including but not limited to:

  • Enterprise networking equipment
  • Home and office routers and gateways
  • Networked storage systems
  • Wireless access points
  • Internet of Things (IoT) devices

Technical Specifications

The TNETV2685ZUTA5 is engineered to meet the demanding specifications required for modern networking equipment. It features a robust set of technical attributes that cater to the needs of sophisticated communication systems.

About Texas Instruments

Texas Instruments (TI) has been at the forefront of innovation in the semiconductor industry for decades. Known for their commitment to quality and performance, TI provides a wide array of electronic components that power a multitude of devices across various sectors, from consumer electronics to automotive and industrial systems.

Please note that this description is a general overview and does not encompass all the detailed specifications and functionalities of the TNETV2685ZUTA5. For more detailed information, it is recommended to consult the product datasheet and Texas Instruments' official documentation.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess