EN
  • EN
  • DE

TP3054AN

Part No TP3054AN
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC COMBO CODEC/FILTER 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type PCM, Filter
Data Interface Serial
Number of ADCs / DACs 1 / 1
Sigma Delta No
Analog Supply Voltage ±5V
Digital Supply Voltage ±5V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 055327-TP3054AN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TP3054AN CAD Model

Description

The TP3054AN is a sophisticated integrated circuit (IC) developed by Texas Instruments, renowned for its high-quality semiconductor products. This particular IC is designed to cater to the demanding requirements of telecommunication interfaces, especially in applications that necessitate efficient and reliable audio signal processing.

Key Features

  • CMOS Technology: The TP3054AN is built using advanced Complementary Metal-Oxide-Semiconductor (CMOS) technology, which ensures low power consumption while maintaining high-speed functionality.
  • Codec Functionality: As a codec IC, it effectively converts analog voice signals into digital data for transmission and then back into analog signals for playback, maintaining the integrity of the audio throughout the process.
  • Enhanced Signal Quality: It incorporates noise reduction features and error-checking capabilities that contribute to the delivery of clear and crisp audio signals, making it ideal for telecommunications.
  • Integration: The TP3054AN combines multiple functions into a single chip, which helps in reducing the overall component count in the design of telecommunication systems.
  • Flexibility: It is designed to be compatible with various types of telecommunication equipment, offering designers flexibility in its application.

Applications

The TP3054AN is versatile and can be used in a range of telecommunication systems, including:

  • Wired telephone handsets
  • Wireless communication devices
  • VoIP systems
  • Conference calling equipment
  • Modems

Technical Specifications

Some of the technical specifications of the TP3054AN include:

  • Supply Voltage: Typically 5V
  • Operating Temperature: Specified over a range of -40°C to 85°C
  • Package: Standard DIP (Dual In-line Package)
  • Quality and Reliability: Manufactured to Texas Instruments’ rigorous standards

In summary, the TP3054AN from Texas Instruments is a high-performance, CMOS codec IC that offers reliable and efficient audio signal conversion for a wide array of telecommunication applications. Its integration of multiple features into one chip makes it a cost-effective and space-saving solution for designers and manufacturers alike.

You May Also Be Interested in

Cirrus Logic Inc.
Low Power, Stereo CODEC with Headphone Amp
Lowest to $4.3096
Texas Instruments
Low-Power Stereo Audio CODEC
Lowest to $12.3011
Texas Instruments
IC AUDIO CODEC 8CH LP 120BGA
Lowest to $76.1279
Analog Devices Inc.
10-BIT SD DIFF VIDEO DECODER W/
Lowest to $12.9857
Texas Instruments
TWL6040 8-Channel Low-Power Audio Codec for Portable Applications | IC AUDIO CODEC 8CH LP 120BGA
Lowest to $5.0447
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC
Lowest to $50.4322
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Cirrus Logic Inc.
IC CODEC STEREO PORTABLE 32QFN
Need more? Email Us
Cirrus Logic Inc.
IC CODEC AUDIO HUB W/DSP 137WCSP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess