EN
  • EN
  • DE

TP3067WM/63SN

Part No TP3067WM/63SN
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description Enhanced Serial Interface CMOS CODEC/Filter COMBO | IC CODEC FILTER CMOS 20SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Type PCM, Filter
Data Interface PCM
Number of ADCs / DACs 1 / 2
Sigma Delta No
Temperature Range - Operating -25°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number TP3067
Manufacturer Pack Quantity 1,000
MSL Level 4 (72 Hours)
Win Source Part Number 1271716-TP3067WM/63SN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TP3067WM/63SN CAD Model

Description

The TP3067WM/63SN is a cutting-edge integrated circuit device from Texas Instruments, renowned for its high-quality electronic components. This particular model is part of the TP3067 series, which is designed to cater to a variety of digital audio processing and telecommunication needs.

Key Features

  • High Integration: The TP3067WM/63SN integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design of audio systems.
  • Advanced Technology: Manufactured using state-of-the-art processes, this IC ensures reliable performance and longevity, making it a preferred choice for demanding applications.
  • Compatibility: It is designed to be compatible with a wide range of audio systems and standards, ensuring that it can be used in various applications without compatibility issues.
  • Low Power Consumption: Energy efficiency is a hallmark of this product, with low power consumption that helps in designing eco-friendly and cost-effective devices.

Applications

The TP3067WM/63SN is versatile and can be used in a multitude of applications. It is particularly suited for:

  • Telecommunication systems
  • Digital audio processing
  • Consumer electronics
  • Professional audio equipment

Technical Specifications

With precise technical specifications, the TP3067WM/63SN meets rigorous industry standards:

  • Package: The IC comes in a practical package that facilitates easy integration into various circuit designs.
  • Operating Temperature: It is designed to operate within a specific temperature range, ensuring stability and performance under varying environmental conditions.
  • Quality Assurance: As with all Texas Instruments products, this IC undergoes thorough testing and quality control measures to maintain the highest standards of reliability and performance.

Conclusion

The TP3067WM/63SN from Texas Instruments represents a blend of innovation, quality, and versatility, making it an excellent choice for designers and engineers looking to create advanced audio systems. Its integration capabilities, along with Texas Instruments' reputation for durability and performance, make it a valuable component in any audio processing or telecommunication project.

You May Also Be Interested in

AKM Semiconductor Inc.
Dual PCM CODEC for ISDN/VoIP TERMINAL ADAPTER | IC PCM CODEC 2CH 3.3V 24SSOP
Lowest to $4.8972
Texas Instruments
Layout and Grounding Guidelines for TLV320AIC2x | IC CODEC 16BIT DUAL PROG 48-TQFP
Need more? Email Us
Rochester Electronics
AC97 SOUNDMAX CODEC
Lowest to $10.2887
Analog Devices Inc.
LOW LATENCY NOISE AND POWER CODE
Lowest to $24.3847
Texas Instruments
IC CODEC FILTER PCM 20DIP
Lowest to $5.4132
Texas Instruments
TWL6040 8-Channel Low-Power Audio Codec for Portable Applications | IC AUDIO CODEC 8CH LP 120BGA
Lowest to $5.0447
Texas Instruments
IC AUDIO CODEC 8CH LP 120BGA
Lowest to $76.1279
Analog Devices Inc.
IC CODEC 24BIT 4ADC/8DAC 48LQFP
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY | IC STEREO AUDIO CODEC LP 32-VQFN
Lowest to $17.7231

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1003 $53.3039
30+ $3.3644 $100.9320
47+ $3.2593 $153.1871
64+ $3.1541 $201.8624
82+ $3.0490 $250.0180
110+ $2.7336 $300.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess