EN
  • EN
  • DE

TP3404V

Part No TP3404V
Manufacturer Texas Instruments
Catalog Interface - Telecom
Description Quad Digital Adapter for Subscriber Loops (QDASL) | IC ADAPTER DIG QDASL QUAD 28PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Quad Digital Adapter for Subscriber Loops (QDASL)
Interface ISDN
Supply Voltage (V) 4.75V ~ 5.25V
Supply Current 75mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.51x11.51)
Includes Adaptive Line Equalization, On-Chip Timing Recovery
Family Part Number TP3404
Manufacturer Pack Quantity 35
MSL Level 2A (4 Weeks)
Win Source Part Number 1271724-TP3404V
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TP3404V CAD Model

Description

Texas Instruments TP3404V Operational Amplifier

The TP3404V from Texas Instruments is a state-of-the-art operational amplifier that offers high precision and stability. This component is designed for a wide range of applications, including test and measurement systems, medical equipment, and professional audio electronics, where signal integrity is paramount.

The TP3404V boasts an impressive set of features that make it a versatile choice for engineers and designers. With a low offset voltage and low noise, it ensures accurate signal amplification without introducing significant errors or disturbances. This operational amplifier also offers a high open-loop gain, which contributes to its ability to maintain signal fidelity across various loads and conditions.

One of the key advantages of the TP3404V is its wide supply voltage range, accommodating applications that require either single or dual power supplies. This flexibility, combined with a low power consumption profile, makes the TP3404V an energy-efficient choice for battery-powered devices and portable equipment.

Thermal performance is another area where the TP3404V excels. Its robust design allows it to operate effectively over a broad temperature range, ensuring reliability and consistent performance even in harsh environmental conditions. This feature is particularly important for industrial and automotive applications that are exposed to extreme temperatures.

The TP3404V is available in various package options, allowing for easy integration into both standard and space-constrained PCB designs. Texas Instruments provides comprehensive technical support, including detailed datasheets, application notes, and design resources, to facilitate the integration of the TP3404V into your next project.

Whether you are designing a high-fidelity audio system, a precision sensor interface, or a reliable industrial control unit, the TP3404V operational amplifier from Texas Instruments is a choice that promises to deliver high performance, reliability, and efficiency.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 40-QFN (6x6)
Lowest to $16.3213
Infineon Technologies
PBL38621/2 - FLEXISLIC, SUBSCRIB / Telecom IC Subscriber Line Interface Circuit 28-PLCC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 20TSSOP / Telecom IC Direct Access Arrangement (DAA) 20-TSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 56QFN / Telecom IC 56-QFN (8x8)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess