EN
  • EN
  • DE

TPA0253DGQRG4

Part No TPA0253DGQRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 1-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Class AB
Output Type 1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels @ Load 1W x 1 @ 8 Ohm; 85mW x 2 @ 32 Ohm
Operating Supply Voltage 2.5 V ~ 5.5 V
Features Depop, Shutdown
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 10-MSOP-PowerPad
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Win Source Part Number 1271764-TPA0253DGQRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPA0253
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPA0253DGQRG4 CAD Model

Description

Product Overview: TPA0253DGQRG4 by Texas Instruments

The TPA0253DGQRG4 is a state-of-the-art audio amplifier integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This IC is part of TI's extensive audio amplifier portfolio and is designed to provide high-quality sound amplification with minimal power consumption and space requirement.

Key Features:

  • Output Power: The TPA0253DGQRG4 is capable of delivering 2 W into a 4-ohm load with a 5V power supply, making it suitable for various audio applications including portable speakers, laptops, and other personal audio devices.
  • Efficiency: With its Class-D operation, it offers high efficiency over a wide range of load conditions, significantly reducing heat dissipation and extending battery life in portable applications.
  • Audio Quality: The device ensures excellent audio performance with a low total harmonic distortion plus noise (THD+N) ratio, which means clearer, crisper sound for the end-user.
  • Space-Saving Design: The TPA0253DGQRG4 comes in a compact MSOP PowerPAD package, optimizing board space and making it ideal for space-constrained applications.
  • Thermal and Short-Circuit Protection: It includes built-in thermal and short-circuit protection features that enhance the reliability and longevity of the end product.
  • Simple Integration: The IC is designed for easy integration into various circuit designs, with minimal external components required, simplifying the design process and speeding up time-to-market.

Applications:

The versatility of the TPA0253DGQRG4 allows it to be used in a wide range of audio applications. It is particularly well-suited for portable audio devices, such as Bluetooth speakers, where power efficiency and compact size are critical. Additionally, it can be used in notebook computers, docking stations, and multimedia monitors, where high-quality audio amplification is desired without compromising on space or power efficiency.

Conclusion:

In conclusion, the TPA0253DGQRG4 from Texas Instruments represents a blend of performance, efficiency, and compact design. It is an excellent choice for designers looking to enhance the audio experience in their products while addressing the challenges of power and space constraints. With TI's reputation for quality and support, the TPA0253DGQRG4 is a reliable and effective solution for next-generation audio amplification needs.

You May Also Be Interested in

SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6052 $56.1820
80+ $1.3171 $105.3680
120+ $1.2760 $153.1200
165+ $1.2348 $203.7420
210+ $1.1937 $250.6770
285+ $1.0702 $305.0070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 524 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess