EN
  • EN
  • DE

TPA2017D2RTJT

Part No TPA2017D2RTJT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 2.8-W/Ch Stereo Class-D Audio Amplifier with SmartGainTM Dynamic Range Compression and AGC | IC AMP AUDIO PWR 2.8W D 20WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels at Load 2.8W x 2 at 4Ohm
Supply Voltage (V) 2.5V ~ 5.5V
Features Differential Inputs, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 20-QFN (4x4)
Manufacturer Package 20-WFQFN Exposed Pad
Family Part Number TPA2017
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1271798-TPA2017D2RTJT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA2017D2RTJT CAD Model

Description

Product Overview: Texas Instruments TPA2017D2RTJT

The TPA2017D2RTJT is a state-of-the-art audio amplifier from Texas Instruments, designed for portable applications where space and power efficiency are critical. This Class-D amplifier is capable of delivering high-quality sound while maintaining a low power footprint, making it an ideal choice for battery-powered devices such as smartphones, tablets, and laptops.

Key Features

  • High Efficiency: As a Class-D amplifier, the TPA2017D2RTJT offers greater than 90% efficiency, which significantly reduces energy consumption and extends battery life in portable devices.
  • Output Power: It can deliver up to 2.5W into a 4Ω load with less than 1% THD+N, ensuring loud and clear audio output without compromising sound quality.
  • Integrated Audio Processor: Comes with a built-in audio processor that provides dynamic range control, which helps to protect speakers from damage and optimizes the listening experience by automatically adjusting audio levels.
  • Flexible Power Supply: The device operates over a wide power supply range from 2.5V to 5.5V, accommodating various power sources and enabling versatile design options.
  • Small Footprint: Housed in a compact QFN package, the TPA2017D2RTJT is designed for space-constrained applications, allowing for minimal impact on overall product size.

Applications

The TPA2017D2RTJT is suitable for a broad range of audio applications where power efficiency and space are at a premium. Its typical applications include:

  • Mobile Phones
  • Portable Media Players
  • Tablets and Ultrabooks
  • Portable Gaming Devices
  • Bluetooth Speakers

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The TPA2017D2RTJT is no exception, as it is built to meet the high standards expected from TI products, ensuring long-term performance and customer satisfaction. With Texas Instruments' innovative technology, this audio amplifier is a robust solution for enhancing the audio experience in portable devices.

You May Also Be Interested in

UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess