EN
  • EN
  • DE

TPA3112D1PWP

Part No TPA3112D1PWP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 25-W FILTER-FREE MONO CLASS-D AUDIO POWER AMPLIFIER with SPEAKER GUARD™ | IC AMP AUD PWR 25W MONO 28HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels at Load 25W x 1 at 8Ohm
Supply Voltage (V) 8V ~ 26V
Features Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 28-HTSSOP
Manufacturer Package 28-PowerTSSOP
Family Part Number TPA3112D1
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 1271829-TPA3112D1PWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Consumer Electronics, Multimedia, Audio
Ultra Librarian 3D Model Ultra Librarian TPA3112D1PWP CAD Model

Description

Introducing the TPA3112D1PWP from Texas Instruments

The TPA3112D1PWP is a state-of-the-art audio amplifier integrated circuit (IC) brought to you by the renowned semiconductor company, Texas Instruments. This powerful IC is designed to deliver exceptional audio quality with high efficiency, making it an ideal choice for a wide range of consumer electronics. Whether you're designing a compact home audio system, a professional-grade audio mixing console, or a high-fidelity Bluetooth speaker, the TPA3112D1PWP stands out as a robust and reliable audio solution.

At the heart of the TPA3112D1PWP is a highly efficient Class-D operation that ensures a low idle power loss and helps to extend battery life in portable applications. With the ability to deliver up to 15W into an 8-ohm load or 30W into a 4-ohm load, this IC is capable of driving a significant amount of power while maintaining crystal-clear audio reproduction. Its advanced modulation system also reduces electromagnetic interference (EMI), making it easier to achieve regulatory compliance without the need for complex shielding or filtering solutions.

The TPA3112D1PWP features a single-ended analog input interface, simplifying the integration with other audio components. It also includes a range of built-in protections, such as overcurrent, overtemperature, and undervoltage lockout, ensuring the longevity and reliability of your audio system. Its thermal and short-circuit protection features provide peace of mind, knowing your product is safeguarded against common faults and overheating.

Encased in a 28-pin HTSSOP package with PowerPAD™, the TPA3112D1PWP is designed for optimal heat dissipation, ensuring stable performance even under high load conditions. The compact form factor of the IC allows for a smaller PCB footprint, which is particularly beneficial for space-constrained applications.

With its combination of high-quality audio performance, energy efficiency, and integrated protection features, the Texas Instruments TPA3112D1PWP is an excellent choice for any audio amplification requirement. Whether you're an audiophile looking to build your next project or a manufacturer developing the latest audio equipment, the TPA3112D1PWP will not disappoint.

You May Also Be Interested in

Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2934 $50.4548
54+ $1.8818 $101.6172
83+ $1.8230 $151.3090
114+ $1.7642 $201.1188
147+ $1.7054 $250.6938
197+ $1.5289 $301.1933
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess