EN
  • EN
  • DE
  • IT

TPA6160A2YFFR

Part No TPA6160A2YFFR
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1219+
Reference case BGA
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 712673-TPA6160A2YFFR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA6160A2YFFR CAD Model

Description

Product Overview: TPA6160A2YFFR from Texas Instruments

The TPA6160A2YFFR is a high-fidelity audio amplifier designed by the renowned semiconductor manufacturer, Texas Instruments. This component is part of the DirectPath™ series and is specifically engineered to deliver a rich audio experience for a wide array of applications.

With its advanced technology, the TPA6160A2YFFR offers an impressive signal-to-noise ratio (SNR) and total harmonic distortion plus noise (THD+N) metrics, ensuring crystal-clear sound reproduction. It operates on a supply voltage range from 2.5V to 5.5V, making it versatile for use in various portable audio devices such as headphones, smartphones, tablets, and digital-to-analog converters (DACs).

The device comes in a compact 2.00 mm x 2.00 mm, 8-pin DSBGA package, which is ideal for space-constrained applications. It also features a 2.1Vrms fixed gain, which eliminates the need for external gain-setting components and simplifies the circuit design. Its low power consumption is particularly beneficial for battery-powered equipment, extending the operational life of the product it is integrated into.

The TPA6160A2YFFR also includes a built-in pop and click suppression mechanism that minimizes noise during power-up and power-down sequences, providing a more pleasant user experience. Additionally, the amplifier is capable of driving 16Ω to 600Ω headphones, offering flexibility in headphone selection and use.

Texas Instruments has equipped the TPA6160A2YFFR with a shutdown feature that reduces the idle current consumption to a mere 1.5µA, contributing to the overall energy efficiency of the end product. This feature, along with its exceptional audio performance, makes the TPA6160A2YFFR an excellent choice for developers and manufacturers looking to incorporate a reliable and high-quality audio amplifier into their designs.

In summary, the TPA6160A2YFFR is a testament to Texas Instruments' commitment to providing innovative and superior quality components for the audio market. Its integration into consumer electronics promises an enhanced acoustic experience for end-users.

You May Also Be Interested in

NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0495 $50.2475
13+ $8.2458 $107.1954
19+ $7.9881 $151.7739
26+ $7.7304 $200.9904
34+ $7.4728 $254.0752
45+ $6.6997 $301.4865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess