EN
  • EN
  • DE

TPA721D

Part No TPA721D
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB MONO 700MW 8SOIC / 700-mW MONO LOW-VOLTAGE AUDIO POWER AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tube
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels at Load 700mW x 1 at 8Ohm
Supply Voltage (V) 2.5V ~ 5.5V
Features Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 8-SOIC
Manufacturer Package 8-SOIC
Part Number Series TPA721
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801481-TPA721D
Ultra Librarian 3D Model Ultra Librarian TPA721D CAD Model

Description

The TPA721D from Texas Instruments is a state-of-the-art audio amplifier designed for a variety of consumer electronics. This compact and efficient device is an ideal solution for applications where space is at a premium and power efficiency is crucial. The TPA721D is part of Texas Instruments' extensive audio amplifier portfolio, which is renowned for its high-quality sound reproduction and reliable performance.

Key Features

  • Power Output: The TPA721D offers a robust power output that can drive a wide range of speakers, delivering clear and powerful audio for an immersive listening experience.
  • Efficiency: Designed with power conservation in mind, this amplifier operates with high efficiency, reducing heat dissipation and extending battery life in portable applications.
  • Compact Size: The small footprint of the TPA721D makes it an excellent choice for space-constrained designs, such as portable speakers, smartphones, and other personal audio devices.
  • Sound Quality: Texas Instruments has engineered the TPA721D with a focus on sound quality, ensuring minimal distortion and noise for a pristine audio output.
  • Easy Integration: The device is designed for ease of integration into various circuit designs, supporting a range of input types and offering straightforward interfacing options.

Applications

The versatile nature of the TPA721D makes it suitable for a broad spectrum of audio applications. It is commonly used in:

  • Portable and wireless speakers
  • Smartphones and tablets
  • Home entertainment systems
  • Desktop and laptop computers
  • TV sound bars and docking stations

Technical Specifications

The TPA721D comes with a detailed datasheet providing comprehensive technical specifications. Key parameters include its operating voltage range, gain settings, total harmonic distortion (THD), signal-to-noise ratio (SNR), and thermal performance data. Designers and engineers can refer to the datasheet for in-depth electrical and mechanical characteristics to ensure compatibility with their specific application requirements.

Conclusion

The TPA721D from Texas Instruments stands out as a high-performance audio amplifier that combines power, efficiency, and compact size. Its superior sound quality and ease of integration make it a go-to choice for designers looking to enhance the audio experience in their consumer electronics products.

You May Also Be Interested in

Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.5038
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1616 $52.2720
105+ $0.9532 $100.0860
165+ $0.9234 $152.3610
225+ $0.8936 $201.0600
290+ $0.8638 $250.5020
390+ $0.7744 $302.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess