EN
  • EN
  • DE

TPIC1533DWR

Part No TPIC1533DWR
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description SMALL SIGNAL N-CHANNEL MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1100848-TPIC1533DWR
Ultra Librarian 3D Model Ultra Librarian TPIC1533DWR CAD Model

Description

Product Overview: TPIC1533DWR from Texas Instruments

The TPIC1533DWR is a high-performance, power logic 8-bit shift register designed and manufactured by Texas Instruments. This device is part of the TPIC family of power logic devices and is specifically tailored for driving high-voltage and high-current loads. It is commonly used in industrial, automotive, and consumer applications where reliability and efficiency are paramount.

The TPIC1533DWR comes in a surface-mount, 20-pin SOIC package, which is widely accepted in the industry for its compact size and ease of integration into various circuit designs. The device operates over a broad voltage range, typically from 8V to 50V, providing the flexibility needed for different power requirements.

One of the standout features of this shift register is its built-in 8-channel low-side DMOS transistor output stage, which can sink high currents. Each output is capable of handling up to 150 mA of continuous current, making the TPIC1533DWR ideal for directly driving a wide array of components, such as LEDs, relays, and motors.

The TPIC1533DWR is designed with robustness in mind, featuring built-in clamp diodes for inductive load transient suppression. This protection is crucial for applications prone to voltage spikes, ensuring the longevity and reliability of both the shift register and the overall system.

In terms of control, the device supports a serial interface that allows for serial input data to be shifted in and latched with ease. The serial output feature enables cascading of multiple TPIC1533DWR devices without the need for additional interfacing hardware, simplifying the design and reducing the component count in applications requiring extended input/output (I/O) capabilities.

Overall, the TPIC1533DWR from Texas Instruments is a robust, versatile, and easy-to-use solution for driving high-power loads in a wide range of applications. Its combination of high-voltage operation, high-current output, and protective features make it an excellent choice for designers looking to create reliable and efficient electronic systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess