EN
  • EN
  • DE

TPIC6A259DWR

Part No TPIC6A259DWR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC 8-BIT ADDRESSABL LTCH 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Latches
Mfr Texas Instruments
Series TPIC
Package Tape & Reel
Product Status Discontinued
Logic Type D-Type, Addressable
Output Type DMOS
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 30ns
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number TPIC6A25
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 937245-TPIC6A259DWR
Ultra Librarian 3D Model Ultra Librarian TPIC6A259DWR CAD Model

Description

Product Overview: TPIC6A259DWR from Texas Instruments

The TPIC6A259DWR is a robust, high-voltage, high-current Power Logic 8-Bit Shift Register designed and manufactured by Texas Instruments. This integrated circuit is specifically engineered to handle the challenging demands of power driving applications that require low on-state resistance, high current handling capability, and the ability to drive inductive loads. The device is particularly suitable for industrial, automotive, and consumer electronics where reliability and efficiency are paramount.

Key Features

  • High-Voltage Output: The TPIC6A259DWR is capable of operating with an output voltage range of 45V, making it suitable for a variety of high-voltage applications.
  • High-Current Drive: With a continuous current rating of up to 250 mA per channel and a peak current of 350 mA, this device can easily handle demanding power loads.
  • Low On-State Resistance: The low on-state resistance of 1.5 ohms ensures efficient power usage and minimal voltage drop across the device, enhancing overall performance.
  • Power-ON Reset: The device includes a power-on reset circuit that ensures the outputs are in a known state when power is first applied.
  • Output Clamp Diodes: Integrated clamp diodes provide Inductive Transient Protection, making the device ideal for driving inductive loads such as motors and relays.
  • Serial Data Input: The serial input control facilitates the use of multiple TPIC6A259DWR devices in series, allowing for the expansion of output bits without requiring additional control lines.

Applications

The TPIC6A259DWR is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Relay and Solenoid Drivers
  • LED Displays and Signboards
  • Motor Control Circuits
  • Power Supply Circuits
  • Industrial Control Systems

Packaging and Quality

This device is offered in a 20-pin SOIC (DWR) package, providing a compact solution that is easy to integrate into various designs. Texas Instruments is known for its commitment to quality, and the TPIC6A259DWR is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in even the most demanding conditions.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES / Channel IC
Lowest to $2.4028
ON Semiconductor
D LATCH HIGH LEVEL TRIGGERED / Channel IC
Need more? Email Us
NXP / Nexperia
IC OCTAL TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.9148
ON Semiconductor
IC LATCH ADDRESSABLE D-TYPE 8 CH
Lowest to $0.9607
Texas Instruments
TRANSPARENT D-TYPE LATCH, 8-BIT / Channel IC
Lowest to $1.3727
Texas Instruments
54LS373 OCTAL D-TYPE TRANSPARENT / Channel IC
Lowest to $48.0661
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES
Lowest to $61.8731
ON Semiconductor
R-S LATCH, HIGH LEVEL TRIGGERED / Channel IC
Lowest to $0.8166
Renesas Electronics America
IC TRANSP LATCH OCTAL 20CERDIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1771 $50.1252
30+ $3.4274 $102.8220
46+ $3.3203 $152.7338
63+ $3.2132 $202.4316
81+ $3.1061 $251.5941
108+ $2.7848 $300.7584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,340 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess