EN
  • EN
  • DE

TPIC6B259DW

Part No TPIC6B259DW
Manufacturer Texas Instruments
Catalog Logic - Latches
Description POWER LOGIC 8-BIT ADDRESSABLE LATCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TPIC
Packaging Tube
Logic Type D-Type, Addressable
Output Type DMOS
Operating Supply Voltage 4.5 V ~ 5.5 V
Independent Circuits 1
Delay Time - Propagation 150ns
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 1272019-TPIC6B259DW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPIC6B259
Introduction Date April 01, 1994
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPIC6B259DW CAD Model

Description

TPIC6B259DW Image

The TPIC6B259DW from Texas Instruments is a robust, high-voltage, high-current Power Logic 8-Bit Shift Register designed to efficiently control LED displays, relays, and other loads with a minimum of external components and PCB space. This integrated circuit is particularly well-suited for industrial and automotive applications, where reliable operation under harsh conditions is a critical requirement.

Key Features:

  • Output Rating: The device can sink a high current of 150 mA per output, with a maximum voltage of 50V, making it an ideal choice for driving a variety of loads.
  • Power Clamp: Each output of the TPIC6B259DW includes a DMOS transistor with an integrated clamp diode, which provides inductive kickback protection for driving inductive loads such as relays and solenoids.
  • Shift Register: The 8-bit serial-in, parallel-out shift register facilitates serial data input, which can be used to reduce the number of microcontroller pins required for operation.
  • Edge-Triggered Clock: A precise edge-triggered clock input allows for synchronized shifting of data into the register with a microcontroller or another digital device.
  • Output Enable: An output enable pin (G) allows for easy control of the output stage, which is essential for multiplexing and other applications where precise timing control is needed.
  • Robust Design: The device is designed with a high degree of ruggedness, featuring thermal shutdown and overcurrent protection.

Applications:

The TPIC6B259DW is versatile and can be used in a variety of applications, including:

  • LED Displays
  • Relay Drivers
  • Motor Controllers
  • Industrial Control Systems
  • Automotive Control Systems

With its combination of high-voltage and high-current capabilities, along with built-in protection features, the TPIC6B259DW is a reliable solution for designers looking to manage power loads efficiently and safely in demanding environments.

You May Also Be Interested in

Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
Lowest to $5.6264
ON Semiconductor
IC LATCH ADDRESSABLE D-TYPE 8 CH
Lowest to $0.9607
Texas Instruments
54LS373 OCTAL D-TYPE TRANSPARENT / Channel IC
Lowest to $48.0661
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES / Channel IC
Lowest to $2.4028
ON Semiconductor
R-S LATCH, HIGH LEVEL TRIGGERED / Channel IC
Lowest to $0.8166
Texas Instruments
BUS DRIVER, ALS SERIES / Channel IC
Need more? Email Us
Nexperia USA Inc.
IC 16BIT TRANSP LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $0.6403
Texas Instruments
54ALS573C OCTAL D-TYPE TRANSPARE
Lowest to $21.0033
Quality Semiconductor
BUS DRIVER, FCT SERIES / Channel IC
Lowest to $3.6419

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7232 $51.7408
45+ $2.2344 $100.5480
70+ $2.1646 $151.5220
96+ $2.0947 $201.0912
124+ $2.0249 $251.0876
166+ $1.8154 $301.3564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess