EN
  • EN
  • DE

TPIC6C596D

Part No TPIC6C596D
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC LOGIC 8BIT SHFT REGSTR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Shift Register
Output Type Open Drain
Number of Elements 1
Number of Bits per Element 8
Purpose Serial to Parallel, Serial
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 083986-TPIC6C596D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPIC6C596D CAD Model

Description

The TPIC6C596D, manufactured by Texas Instruments, is a high-voltage, high-current integrated circuit that combines an 8-bit shift register with a Darlington transistor array. This device is designed to provide a convenient interface between microprocessors or microcontrollers and high-voltage/high-current loads, particularly where serial-to-parallel data conversion is required for driving LEDs, relays, or other similar loads.

Key Features

  • Output Rating: The TPIC6C596D can handle up to 100 mA of continuous current per channel and up to 500 mA of peak current, making it suitable for driving a wide range of high-power devices.
  • High Voltage: It is capable of withstanding output voltages up to 50V, providing the flexibility to control higher voltage applications.
  • Serial Interface: The device includes a built-in 8-bit serial-in, parallel-out shift register that allows for serial input data to be transferred into each output latch on the rising edge of the clock signal.
  • Power Clamp: Each output of the TPIC6C596D features a clamp diode for inductive transient suppression, which is ideal for inductive loads such as relays and solenoids.
  • Low Power Consumption: The IC has a low ON-state resistance, reducing power dissipation and making it more energy-efficient for applications.

Applications

The TPIC6C596D is commonly used in a variety of applications that require the direct control of high-voltage or high-current loads. These include:

  • LED displays and signage
  • Relay drivers
  • Motor controllers
  • Power converters
  • Incandescent lamp drivers

Package and Quality

This device is offered in a 16-pin SOIC (D) package, providing a compact solution that is easy to integrate into various designs. The TPIC6C596D is also characterized for operation from -40°C to 85°C, ensuring reliable performance in a broad range of environmental conditions. Texas Instruments is known for its commitment to quality, and this product meets their stringent standards for reliability and performance.

You May Also Be Interested in

Texas Instruments
IC DUAL STATIC SHFT REG 16SO / Shift Element Bit
Lowest to $4.3911
Rochester Electronics
DUAL MARKED (M38510/00903BDA) / Shift Element Bit
Need more? Email Us
Fairchild/ON Semiconductor
PARALLEL IN PARALLEL OUT
Need more? Email Us
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $33.6163
National Semiconductor (TI)
PARALLEL IN/OUT
Need more? Email Us
Fairchild/ON Semiconductor
PARALLEL IN PARALLEL OUT
Need more? Email Us
Advanced Micro Devices
BUS DRIVER/H/L SERIES, 7-BIT / Shift Shift Register 1 Element 4 Bit 16-CDIP
Lowest to $8.6417
Microchip Technology
IC 64BIT SRL PARALLEL 180V 80QFP
Need more? Email Us
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2252 $51.1796
55+ $1.8258 $100.4190
85+ $1.7688 $150.3480
117+ $1.7117 $200.2689
152+ $1.6546 $251.4992
203+ $1.4835 $301.1505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,290 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess