EN
  • EN
  • DE

TPPM0301DR

Part No TPPM0301DR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 400MA 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 8-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name TPPM0301
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -TPPM0301DRG4, 296-10873-6, -296-10873-1, 296-10873-1-NDR, -296-10873-1-ND, 296-10873-2-NDR, 296-10873-1, 296-10873-6-NDR, -TPPM0301DR-NDR, -TPPM0301DRG4-NDR, 296-10873-2, -296-10873-1-NDR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937259-TPPM0301DR
Ultra Librarian 3D Model Ultra Librarian TPPM0301DR CAD Model

Description

The TPPM0301DR from Texas Instruments is a state-of-the-art precision amplifier designed for a wide range of applications requiring high accuracy and stability. This device is part of Texas Instruments' portfolio of high-performance analog products, and it is well-suited for use in industrial, medical, and consumer electronics where precise signal conditioning is critical.

Key Features

  • Low Offset Voltage: The TPPM0301DR boasts an impressively low input offset voltage, which minimizes error in signal amplification, ensuring that the output remains as accurate as possible to the original signal.
  • High Gain Bandwidth: With a high gain bandwidth product, this amplifier can handle a wide range of frequencies without compromising the integrity of the signal, making it ideal for high-speed applications.
  • Low Noise Performance: The device exhibits low noise characteristics, which is crucial in applications where signal quality and integrity are paramount.
  • Supply Voltage Range: It operates across a broad supply voltage range, accommodating various power supply specifications and making it versatile for multiple applications.
  • Robust Output Drive Capability: The TPPM0301DR can drive capacitive loads effectively, which is often required in digital-to-analog conversion and other signal processing tasks.
  • Temperature Range: The device is designed to perform consistently across a wide temperature range, ensuring reliability in environments with temperature variations.

Applications

The precision and reliability of the TPPM0301DR make it an excellent choice for critical applications such as:

  • Test and Measurement Systems
  • Data Acquisition Systems
  • Precision Medical Equipment
  • Industrial Control Systems
  • Analog Filters

In conclusion, the TPPM0301DR from Texas Instruments is a versatile and reliable precision amplifier that delivers exceptional performance for applications demanding high accuracy and stability. Its robust design and comprehensive feature set ensure that it can meet the stringent requirements of a wide array of precision electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6579 $53.6053
16+ $6.2834 $100.5344
25+ $6.0870 $152.1750
34+ $5.8907 $200.2838
44+ $5.6943 $250.5492
59+ $5.1053 $301.2127
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,350 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess