EN
  • EN
  • DE

TPS1100D

Part No TPS1100D
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 15V 1.6A 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 15V
Continuous Drain Current at 25°C 1.6A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.7V, 10V
Gate-Source Threshold Voltage 1.5V @ 250μA
Max Gate Charge 5.45nC @ 10V
Maximum Gate-Source Voltage +2V, -15V
Power Dissipation (Max) 791mW (Ta)
Maximum Rds On at Id,Vgs 180 mOhm @ 1.5A, 10V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 083866-TPS1100D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS1100D CAD Model

Description

The TPS1100D from Texas Instruments is a high-performance, adjustable voltage regulator designed to cater to a wide range of applications. This versatile device offers the flexibility to provide stable output voltages from a variety of input sources, making it an ideal choice for power management solutions in complex electronic systems.

Key Features

  • Adjustable Output Voltage: The TPS1100D allows users to set the output voltage to their desired level, ensuring compatibility with various devices and systems.
  • High Efficiency: With its advanced design, the TPS1100D operates with high efficiency, minimizing power loss and heat generation, which is crucial for maintaining the reliability and longevity of electronic components.
  • Low Dropout: The low dropout feature ensures that the regulator maintains a stable output even when the input voltage is very close to the output voltage, providing consistent performance under varying power conditions.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, which is essential for maintaining safety and preventing damage to the regulator and the system it powers.
  • Overcurrent Protection: The TPS1100D includes overcurrent protection, which helps to prevent damage to the regulator and the connected load in case of excessive current draw.

Applications

The TPS1100D is suitable for a broad range of applications, including but not limited to:

  • Consumer Electronics
  • Telecommunications
  • Portable Devices
  • Computing Systems
  • Industrial Equipment

Technical Specifications

Parameter Value Output Voltage Range Adjustable Input Voltage Range Specified by Texas Instruments Current Output Specified by Texas Instruments Package Type Available in various package types

For detailed technical specifications, application notes, and support documentation, please visit the Texas Instruments official website or contact their support team.

You May Also Be Interested in

Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4388 $50.3580
85+ $1.1806 $100.3510
135+ $1.1437 $154.3995
185+ $1.1068 $204.7580
235+ $1.0699 $251.4265
315+ $0.9592 $302.1480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess