EN
  • EN
  • DE

TPS16630PWPT

Part No TPS16630PWPT
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC POWER MANAGEMENT  /  Electronic Fuse Regulator 6A 20-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Mfr Texas Instruments
Package Tape & Reel
Function Electronic Fuse
Accuracy ±2%
Voltage - Input 4.5V ~ 60V
Current - Output 6A
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 20-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-HTSSOP
Base Product Number TPS16630
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS16630PWPTCT,296-TPS16630PWPTDKR,296-TPS16630PWPTTR
Standard Package 250
Win Source Part Number 1015587-TPS16630PWPT
Ultra Librarian 3D Model Ultra Librarian TPS16630PWPT CAD Model

Description

The TPS16630PWPT is a highly integrated and efficient power management solution from Texas Instruments, designed to cater to a wide range of applications. This advanced device is engineered to provide reliable power distribution, ensuring optimal performance for electronic systems.

Key Features:

  • High Efficiency: The TPS16630PWPT boasts a high-efficiency power conversion, which is crucial for minimizing heat generation and improving system reliability.
  • Adjustable Output: With its adjustable output voltage, this power management IC allows for flexible design options to meet the specific needs of various applications.
  • Thermal Protection: The device includes built-in thermal shutdown protection to safeguard against overheating, contributing to the longevity of the product.
  • Low Standby Current: It features a low standby current that reduces power consumption when the device is in idle mode, making it ideal for battery-powered applications.
  • Wide Input Voltage Range: The TPS16630PWPT is designed to accommodate a broad input voltage range, offering versatility in different power environments.

Applications:

The TPS16630PWPT is suitable for a variety of applications, including but not limited to:

  • Consumer electronics
  • Telecommunications equipment
  • Portable devices
  • Networking systems
  • Industrial controls

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the TPS16630PWPT is no exception. It is built to meet high standards, ensuring stable operation and a long service life under various conditions.

Package and Availability:

The device comes in a PowerPAD™ thermally enhanced package, which is designed for improved heat dissipation. The TPS16630PWPT is available for order, and potential buyers can check availability and pricing through authorized Texas Instruments distributors.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SHUNT COMP OUT 8MSOP
Lowest to $2.0416
Central Semiconductor Corp
DIODE CURRENT LIMITING SINGLE SM
Lowest to $5.1792
Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.9573
Maxim Integrated
IC CURRENT SWITCH 8% 20TQFN / Current Switch Regulator 600mA 20-TQFN-EP (4x4)
Lowest to $3.1353
Maxim Integrated
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Lowest to $52.2268
Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $3.8042
Texas Instruments
IC ELECT FUSE 10.4% 8SO PWRPAD
Lowest to $0.4082
Maxim Integrated
IC CURRENT SWITCH 15WLP / Current Switch Regulator 4.75A 15-WLP (2.1x1.52)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6860 $52.1160
15+ $7.1270 $106.9050
22+ $6.9043 $151.8946
30+ $6.6815 $200.4450
39+ $6.4588 $251.8932
52+ $5.7907 $301.1164
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,690 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess