EN
  • EN
  • DE

TPS2105DR

Part No TPS2105DR
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100868-TPS2105DR
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPS2105DR CAD Model

Description

Introducing the TPS2105DR Power Multiplexer from Texas Instruments

The TPS2105DR is a state-of-the-art power multiplexer device designed by the renowned semiconductor manufacturer, Texas Instruments. This high-performance component is engineered to seamlessly manage power supply selection between two sources, which makes it an ideal solution for a variety of electronic applications where power redundancy is crucial.

At the heart of the TPS2105DR lies its ability to automatically switch between two power sources. This ensures that the most appropriate source is always used to power a system, whether it's prioritizing an adapter power over a battery or balancing between two batteries. It is particularly useful in portable devices, where uninterrupted power supply is essential for reliability and user experience.

The TPS2105DR comes in a compact SOIC-8 package, which is not only space-saving but also offers a reduced footprint on printed circuit boards (PCBs). This makes it an excellent choice for small-scale, high-density applications where space is at a premium, such as handheld devices, medical equipment, and industrial controls.

Key features of the TPS2105DR include:

  • Automatic Switching: Seamless transition between power sources without interruption.
  • Low RON: A low on-resistance of typically 80 mΩ ensures minimal voltage drop and power loss, enhancing the efficiency of the system.
  • Wide Voltage Range: The device supports a broad input voltage range, accommodating a variety of power sources.
  • Built-in Protection: Over-current and thermal protection features safeguard the device and the system from potential damage due to abnormal operating conditions.
  • Status Output: An output flag is provided to indicate which power source is currently active, allowing for system monitoring and control.

With its robust design and versatile functionality, the TPS2105DR is an excellent choice for designers looking to enhance the reliability and efficiency of their power management systems. Texas Instruments' commitment to quality ensures that this power multiplexer will meet the rigorous demands of modern electronic devices.

Whether you're designing a new product or upgrading an existing system, the TPS2105DR delivers the performance and reliability that Texas Instruments is known for, making it a smart choice for your power management needs.

You May Also Be Interested in

Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8677 $51.6186
43+ $2.3530 $101.1790
66+ $2.2795 $150.4470
91+ $2.2059 $200.7369
118+ $2.1324 $251.6232
157+ $1.9118 $300.1526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess