The TPS2111APW is an advanced power multiplexer component designed by Texas Instruments to provide seamless transition between two power sources. This innovative device is an excellent solution for systems that require a reliable and automatic switching mechanism between a primary and a secondary power supply. The TPS2111APW ensures that your device remains operational even when one power source fails or is disconnected.
Key Features
-
Automatic Switching: The TPS2111APW can automatically switch from one power source to another without interrupting the operation of the system it powers.
-
Wide Voltage Range: It supports a wide input voltage range from 2.8V to 5.5V, making it versatile for various applications.
-
Low On-Resistance: The device features a low on-resistance (rON) of typically 50 mΩ, which helps in reducing power loss and improving efficiency.
-
Current Limiting: Integrated current-limiting circuitry protects the device from over-current conditions.
-
Thermal Protection: The TPS2111APW includes thermal shutdown protection to safeguard against overheating.
-
Bidirectional Operation: The power flow through the TPS2111APW can be bidirectional, adding to its flexibility in various power management designs.
Applications
The Texas Instruments TPS2111APW is suitable for a wide array of applications. It is ideal for dual-battery systems, power redundancy in critical systems, and instant failover to backup power sources. Its applications span across consumer electronics, handheld devices, industrial equipment, and any other systems that require an uninterrupted power supply.
Product Specifications
Parameter
Value
Input Voltage Range
2.8V to 5.5V
On-Resistance (rON)
50 mΩ (Typical)
Package
20-TSSOP (PW)
Operating Temperature
-40°C to 85°C
The TPS2111APW by Texas Instruments represents a reliable and efficient solution for power management challenges, ensuring continuous operation and longevity of electronic systems.