EN
  • EN
  • DE

TPS2373-4RGWR

Part No TPS2373-4RGWR
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 1 CHANNEL 20VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Power Over Ethernet Controller Channel 802.3at (PoE+), 802.3bt 20-VQFN (5x5)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 20-VQFN Exposed Pad
Case / Package 20-VQFN (5x5)
Family Name TPS2373
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-48731-2, 296-48731-6, TPS2373-4RGWR-ND, 296-48731-1
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844566-TPS2373-4RGWR
Ultra Librarian 3D Model Ultra Librarian TPS2373-4RGWR CAD Model

Description

Product Overview: TPS2373-4RGWR by Texas Instruments

The TPS2373-4RGWR is a cutting-edge Power over Ethernet (PoE) interface and power device (PD) controller, expertly crafted by the renowned semiconductor manufacturer, Texas Instruments (TI). This sophisticated component is designed to facilitate the seamless integration of the IEEE 802.3bt standard, which enables the delivery of power alongside data over Ethernet cables, effectively streamlining the power supply process for a myriad of devices such as IP cameras, wireless access points, and VoIP phones.

With its advanced feature set, the TPS2373-4RGWR offers an impressive array of capabilities. It supports both Type 1 (15.4W) and Type 2 (30W) PoE applications, as well as the higher power options defined by the IEEE 802.3bt standard, providing up to 90W of power. The device ensures robust protection through its integrated 100V hotswap MOSFET and internal startup regulator, which work together to safeguard your system during the initial power-up phase and under any fault conditions.

The TPS2373-4RGWR is housed in a compact 20-pin VQFN package, making it an ideal choice for space-constrained applications. Its thermal performance is optimized to handle high power operations without compromising on efficiency or reliability. The device also includes an adjustable input UVLO (Under Voltage Lock Out) and a programmable classification current, giving designers the flexibility to tailor the power management to specific application needs.

Furthermore, the TPS2373-4RGWR boasts an I2C-compatible interface, which allows for real-time monitoring and control of the power device. This feature enables system designers to implement sophisticated power management schemes and diagnostics, enhancing the overall system performance and reliability.

Whether you are developing an enterprise-level networking device or a simple IoT gadget, the TPS2373-4RGWR from Texas Instruments provides the efficiency, flexibility, and reliability required to power your innovation. Its integration of the latest PoE standards with advanced protection and control features makes it an indispensable component in modern electronic designs.

You May Also Be Interested in

Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 12 CHANNEL 52QFN
Lowest to $26.1940
STMicroelectronics
IC POE CNTRL 2 CHANNEL 24HTSSOP
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Innovisionsemi
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess