EN
  • EN
  • DE

TPS23841PJDG4

Part No TPS23841PJDG4
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC QUAD-PORT EQUIP MGR 64HTQFP / Power Over Ethernet 21.5V 57V 25W 64-Pin HTQFP EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Type Controller (PSE)
Number of Channels 4
Power - Max 25W
Internal Switch(s) Yes
Auxiliary Sense No
Standards 802.3af (PoE)
Operating Supply Voltage 21.5 V ~ 57 V
Operating Supply Current 10mA
Operating Temperature Range -40°C ~ 125°C
Package 64-TQFP Exposed Pad
Manufacturer Package 64-HTQFP (10x10)
Win Source Part Number 797887-TPS23841PJDG4
Popularity Medium
Supply and Demand Status Limited
Family Name TPS23841
Introduction Date October 01, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS23841PJDG4 CAD Model

Description

The TPS23841PJDG4, crafted by the renowned Texas Instruments, is a state-of-the-art integrated circuit designed to serve as a Power Sourcing Equipment (PSE) controller for multiport, high-power Power over Ethernet (PoE) applications. This advanced controller is compliant with the IEEE 802.3at standard, also known as PoE+, which allows for up to 30 watts of power per port, providing a robust solution for powering devices such as wireless access points, IP cameras, and VoIP phones directly through the Ethernet cable.

Key Features:

  • IEEE 802.3at Compliance: Ensures compatibility with the latest PoE+ devices, allowing for safe and reliable delivery of power alongside network connectivity.
  • Multi-Port Capability: Designed to manage and control power for multiple Ethernet ports simultaneously, making it an ideal choice for network switches and injectors.
  • Advanced Power Management: Features include programmable current limit, under-voltage lockout, and auto-restart to ensure efficient and secure power delivery.
  • Enhanced Thermal Performance: The TPS23841PJDG4 is housed in a PowerPAD™ package, which significantly improves heat dissipation, ensuring stable operation in various environments.
  • Scalable Power Allocation: Supports dynamic power allocation strategies, optimizing the power distribution across multiple PoE ports based on the demands of connected devices.

Applications:

  • Enterprise Networking Switches and Routers
  • Industrial Ethernet Switches
  • Networked Surveillance Cameras
  • Wireless Access Points
  • IP Telephony and VoIP Systems

The TPS23841PJDG4 is not only powerful but also versatile, offering seamless integration into various network designs. It simplifies the challenge of delivering power over Ethernet by integrating all the necessary control functions into one compact package. For network engineers and system designers looking to enhance their network infrastructure with efficient power delivery, the TPS23841PJDG4 from Texas Instruments represents a reliable and forward-thinking solution.

You May Also Be Interested in

Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
Monolithic Power Systems Inc.
IC POE CNTRL 1 CHAN IEEE 802.3
Lowest to $1.2272
Monolithic Power Systems Inc.
IC POE CNTRL 802.3AF 28QFN
Lowest to $1.0455
Monolithic Power Systems Inc.
19A, 600KHZ, 22V OUTPUT RANGE, S
Lowest to $2.7273
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Texas Instruments
IC POE CNTRL 1 CHANNEL 24HTSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Innovisionsemi
Need more? Email Us
Texas Instruments
IC POE CNTRL 1 CHANNEL 8TSSOP
Lowest to $2.3889

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess