EN
  • EN
  • DE

TPS2501EVM-337

Part No TPS2501EVM-337
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MODULE FOR TPS2501-337 / TPS2501 USB Power Switch 5VDC Output Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose Power Management, Power Distribution Switch (Load Switch)
Utilized IC / Part TPS2501
Supplied Contents Board(s)
Win Source Part Number 792485-TPS2501EVM-337
Popularity Medium
Supply and Demand Status Balance
Family Name TPS2501
Introduction Date October 01, 2008
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS2501EVM-337 CAD Model

Description

Introducing the TPS2501EVM-337 Evaluation Module from Texas Instruments

The TPS2501EVM-337 is a state-of-the-art evaluation module designed by Texas Instruments to facilitate the testing and performance analysis of the TPS2501 Dual USB Power Switch and Overcurrent Protection IC. This compact and versatile evaluation module is an essential tool for engineers and developers looking to integrate USB power management into their applications.

Key Features of the TPS2501EVM-337

  • Robust USB Power Management: The TPS2501EVM-337 is designed to demonstrate the capabilities of the TPS2501 IC, which includes distribution of USB power and overcurrent protection for single or dual USB ports.
  • Dual Channel Operation: With its dual-channel design, the EVM offers independent power switch control for two USB outputs, making it a versatile solution for a wide range of USB-powered devices.
  • Adjustable Current Limiting: The evaluation module allows users to test the adjustable current-limit feature of the TPS2501, ensuring devices are protected against overcurrent conditions.
  • Overcurrent and Thermal Protection: The module includes built-in overcurrent and thermal protection features, safeguarding the USB ports and connected devices from damage due to excessive current or overheating.
  • Easy-to-Use Interface: The TPS2501EVM-337 is designed with user-friendliness in mind, featuring convenient test points and jumpers for straightforward evaluation and configuration.

Applications

The TPS2501EVM-337 is ideal for a variety of applications that require reliable USB power distribution and protection, such as:

  • Portable electronics
  • Consumer electronics
  • USB hubs, docking stations, and peripherals
  • Battery-powered devices

Technical Specifications

The EVM is equipped with the following technical attributes:

  • Input voltage range: 2.5V to 6.5V
  • Output current capability: Up to 1.5A per channel
  • On-resistance: Typically 90mΩ
  • Operating temperature range: -40°C to 85°C

Whether you're developing new USB-powered devices or upgrading existing ones, the TPS2501EVM-337 from Texas Instruments provides a comprehensive platform for testing and validating your USB power management solutions. With its robust features and ease of use, this evaluation module is an invaluable resource for ensuring your products meet the highest standards of performance and reliability.

You May Also Be Interested in

STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR HMC723LP3E / HMC723LP3E * Logic Evaluation Board
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess