EN
  • EN
  • DE
  • IT

TPS259525DSGT

Part No TPS259525DSGT
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC PWR MGMT EFUSE 2.7-18V 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Electronic Fuse Regulator - 4A 8-WSON (2x2)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-WSON (2x2)
Family Name TPS259525
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-47953-6, 296-47953-1, 296-47953-2
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900739-TPS259525DSGT
Ultra Librarian 3D Model Ultra Librarian TPS259525DSGT CAD Model

Description

Product Overview: TPS259525DSGT from Texas Instruments

The TPS259525DSGT is a sophisticated circuit protection device designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This product is specifically engineered to protect electronic systems from excessive current that can lead to damage or failure. It is an integral component for designers looking to enhance the reliability and safety of their power supply solutions.

Key Features

  • Adjustable Current Limit: The device offers an adjustable current limit function, allowing designers to set a specific threshold suited to their application's needs. This helps in preventing damage to sensitive components caused by overcurrent conditions.
  • Overvoltage Protection: TPS259525DSGT includes an overvoltage protection feature that safeguards the system against voltage spikes, ensuring that the voltage remains within safe operating limits.
  • Fast Overcurrent Response: Equipped with a quick response time to overcurrent events, this device is capable of reacting promptly to prevent potential harm to the circuit.
  • Operating Voltage Range: The device functions within a wide operating voltage range, making it versatile for use in various applications.
  • Power Good (PG) Output: It provides a Power Good output signal, which can be used for downstream load enable, fault signaling, or as a microcontroller input for system status monitoring.

Applications

The TPS259525DSGT is suitable for a broad range of applications, including but not limited to:

  • Enterprise and Telecom Power Systems
  • Industrial Power Supplies
  • Consumer Electronics
  • Automotive Infotainment and Body Electronics

Quality and Reliability

Like all Texas Instruments products, the TPS259525DSGT is manufactured to meet high standards of quality and reliability. It undergoes rigorous testing to ensure it performs to specifications under varying conditions. The compact package design allows for efficient use of board space, making it a preferred choice for space-constrained applications.

In summary, the TPS259525DSGT from Texas Instruments is a versatile and reliable circuit protection solution that offers adjustable current limit, overvoltage protection, and fast overcurrent response. Its wide operating voltage range and Power Good output make it an ideal choice for a variety of power management applications.

You May Also Be Interested in

National Semiconductor (TI)
Precision Current Gauge IC with Internal Zero Ohm Sense Element and PWM Output
Lowest to $8.8046
STMicroelectronics
IC CURRENT SENSE 36PWRSSO / Current Sense Regulator High-Side PowerSSO-36
Lowest to $11.6032
Others
Lowest to $3.3414
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1002
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $4.0391
Texas Instruments
IC CURRENT MONITOR 0.015% 8DSBGA / Current Monitor Regulator High/Low-Side 10mA 8-DSBGA (0.71x1.47)
Lowest to $3.5823
Texas Instruments
LM134/LM234/LM334 3-Terminal Adjustable Current Sources
Lowest to $1.3098
Infineon Technologies
IC CURRENT SENSE 8SOIC / Current Sense Regulator 20mA 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7606 $53.2420
145+ $0.7125 $103.3125
220+ $0.6884 $151.4480
315+ $0.6403 $201.6945
410+ $0.6162 $252.6420
510+ $0.5922 $302.0220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,070 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess