EN
  • EN
  • DE

TPS389030DSET

Part No TPS389030DSET
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU 3V 6WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 3V
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 6-WSON (1.5x1.5)
Win Source Part Number 1111836-TPS389030DSET
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automation & Process Control, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian TPS389030DSET CAD Model

Description

Product Overview: TPS389030DSET by Texas Instruments

The TPS389030DSET from Texas Instruments is a highly precise voltage supervisor designed to monitor voltage levels and provide a reliable reset signal to digital systems. This component is essential for applications that require consistent and dependable system performance, ensuring that the system operates within its voltage thresholds.

Key Features

  • High Accuracy: The TPS389030DSET offers a high threshold voltage accuracy of ±0.5%, which is crucial for systems that require precise voltage monitoring.
  • Low Quiescent Current: With a typical quiescent current of only 3.5 µA, this device is an excellent choice for power-sensitive applications.
  • Adjustable Thresholds: It features an adjustable voltage threshold range, allowing designers to tailor the monitoring system to their specific needs.
  • Manual Reset: A manual reset input provides additional control by allowing users to trigger a system reset independently of the automatic monitoring.
  • Wide Operating Temperature: The device is designed to operate over a broad temperature range from -40°C to +125°C, suitable for harsh environments.
  • Small Package Size: The TPS389030DSET comes in a small, 6-pin WSON package, making it ideal for space-constrained applications.

Applications

The TPS389030DSET is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered electronics
  • Industrial control systems
  • Automotive electronics
  • Computing devices
  • Networking and telecommunication equipment

Product Specifications

The device is characterized by several specifications that make it a robust choice for voltage supervision:

  • Voltage Threshold Options: Adjustable
  • Accuracy: ±0.5%
  • Supply Current: 3.5 µA (typical)
  • Supply Voltage Range: 1.1 V to 5.5 V
  • Operating Temperature: -40°C to +125°C
  • Package: 6-pin WSON (1.5mm x 1.5mm)

In conclusion, the TPS389030DSET by Texas Instruments is an optimal solution for systems requiring accurate voltage supervision with minimal power consumption and a compact footprint. Its adjustable threshold and manual reset capabilities provide additional flexibility, making it a highly adaptable component for a wide range of electronic applications.

You May Also Be Interested in

Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9482 $58.4460
65+ $1.5986 $103.9090
100+ $1.5486 $154.8600
135+ $1.4987 $202.3245
175+ $1.4487 $253.5225
235+ $1.2988 $305.2180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,100 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess