EN
  • EN
  • DE

TPS40020PWPR

Part No TPS40020PWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description ENHANCED LOW INPUT VOLTAGE MODE SYNCHRONOUS BUCK CONTROLLER | IC REG CTRLR BUCK 16HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Output Type Transistor Driver
Function Step-Down
Topology Buck
Output Phases 1
Supply Voltage 2.25V ~ 5.5V
Switching Frequency 100kHz ~ 1MHz
Duty Cycle (Maximum) 95%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-PowerTSSOP
Supplier Device Package 16-HTSSOP
Family Part Number TPS40020
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Win Source Part Number 1272443-TPS40020PWPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS40020PWPR CAD Model

Description

The TPS40020PWPR from Texas Instruments is a versatile and efficient synchronous buck controller designed to manage power supplies in a wide range of electronic applications. This device is particularly well-suited for systems that require a low input voltage and high efficiency. The TPS40020PWPR is part of Texas Instruments' extensive portfolio of power management solutions, reflecting the company's commitment to providing innovative and reliable products.

Key Features

  • Wide Input Voltage Range: The TPS40020PWPR operates with an input voltage range from 1.7V to 5.5V, making it suitable for low-voltage applications such as powering digital cores in battery-powered devices.
  • High Efficiency: Its synchronous buck topology ensures high efficiency, which is critical for extending battery life and reducing thermal challenges in compact systems.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to meet the needs of various applications.
  • Integrated MOSFET Drivers: The device includes integrated drivers for the high-side and low-side MOSFETs, which simplifies the design and reduces external component count.
  • Protection Features: The TPS40020PWPR offers several protection features, including under-voltage lockout, over-current protection, and thermal shutdown, ensuring safe and reliable operation under adverse conditions.
  • Small Package Size: The device is available in a 14-pin TSSOP (PWPR) package, which is ideal for space-constrained applications.

Applications

The TPS40020PWPR is designed to be a flexible solution for a variety of applications, including:

  • Portable and battery-powered devices
  • FPGA and DSP core supplies
  • Point-of-load conversions
  • Networking and telecommunication equipment
  • Low-voltage, high-density power systems

With its combination of low input voltage operation, high efficiency, and comprehensive protection features, the TPS40020PWPR is an excellent choice for designers looking to optimize power management in their next project.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9745 $50.5665
41+ $2.4407 $100.0687
64+ $2.3644 $151.3216
88+ $2.2881 $201.3528
114+ $2.2119 $252.1566
152+ $1.9830 $301.4160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess