EN
  • EN
  • DE
  • IT

TPS40054PWPR

Part No TPS40054PWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16HTSSOP / DC/DC Cntrlr Single-OUT Step Down 1000kHz 16-Pin HTSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 8 V to 40 V
Frequency - Switching Up to 1MHz
Duty Cycle (Max) 94%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-HTSSOP
Win Source Part Number 377182-TPS40054PWPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TPS40054
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS40054PWPR CAD Model

Description

The TPS40054PWPR from Texas Instruments is a versatile and efficient synchronous buck controller designed for high-performance, non-isolated power supply applications. This advanced controller is part of Texas Instruments' extensive range of power management integrated circuits, renowned for their reliability and innovation.

Key Features:

  • Wide Input Voltage Range: The TPS40054PWPR operates over a broad input voltage range, accommodating various applications from industrial to automotive systems.
  • Adjustable Output Voltage: Users can set the output voltage from 0.7V to the input voltage level, providing great flexibility for different circuit requirements.
  • High Efficiency: The device employs synchronous rectification, which enhances efficiency, especially in low output voltage applications.
  • Integrated MOSFET Drivers: It includes built-in drivers for high-side and synchronous rectifier MOSFETs, reducing external component count and simplifying design.
  • Programmable Soft-Start: The soft-start feature limits inrush current during startup, improving the reliability of the power supply.
  • Overcurrent Protection: It offers robust protection features, including cycle-by-cycle overcurrent protection to safeguard the device and the load under abnormal conditions.

Applications:

The TPS40054PWPR is suitable for a wide array of applications, such as:

  • DC/DC Converters
  • Point-of-Load Power Supplies
  • Telecommunications Equipment
  • Networking Infrastructure
  • Server and Storage Systems

Package and Availability:

This controller is available in a 16-pin HTSSOP (PWP) package with PowerPAD™ for enhanced thermal performance. The package is designed to be compact, ensuring it fits into space-constrained applications while providing excellent power dissipation. The TPS40054PWPR is available for order and can be sourced directly from Texas Instruments or through authorized distributors worldwide.

Whether you are designing a new power system or upgrading an existing one, the TPS40054PWPR provides a combination of performance, versatility, and reliability that engineers have come to expect from Texas Instruments.

You May Also Be Interested in

Texas Instruments
UC1525B REGULATING PULSE WIDTH M / Regulator Output DC-DC Controller IC
Lowest to $35.7874
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Lowest to $0.1566
Analog Devices Inc.
BUCK CONTROLLER WITH BYPASS MODE
Need more? Email Us
Analog Devices Inc.
IC 40V BUCK BOOST CONTR 24TQFN
Lowest to $10.4978
Richtek USA Inc.
IC PWM CTRLR WQFN-24
Lowest to $0.7417
ON Semiconductor
PWM DC TO DC CONTROLLER / Regulator Output DC-DC Controller IC
Need more? Email Us
ON Semiconductor
IC REG CTRLR BOOST 8SOIC
Lowest to $1.9041
Fairchild/ON Semiconductor
SWITCHING CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Lowest to $13.9205
ON Semiconductor
SS SOT23 TUNE DIO SPCL TR / Regulator Output DC-DC Controller IC
Lowest to $0.0617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2153 $59.0142
33+ $3.4587 $114.1371
51+ $3.3506 $170.8806
70+ $3.2425 $226.9750
90+ $3.1344 $282.0960
120+ $2.8102 $337.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess