EN
  • EN
  • DE
  • IT

TPS43000PWR

Part No TPS43000PWR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Buck-Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 1.8 V to 9 V
Frequency - Switching 250kHz to 1MHz
Duty Cycle (Max) 90%, 100%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 033953-TPS43000PWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS43000PWR CAD Model

Description

The TPS43000PWR is a highly advanced, adaptive on-time, dual N-channel MOSFET controller designed by Texas Instruments. This sophisticated piece of technology is engineered to provide precise power regulation in a variety of applications, making it an essential component for modern electronic systems.

Key Features

  • Adaptive On-Time Control: The TPS43000PWR employs an innovative control method that adjusts the on-time of the MOSFETs based on input voltage and load conditions, ensuring efficient operation across a wide range of applications.
  • Dual N-Channel MOSFET Synchronous Buck Controller: This feature allows for the use of low on-resistance N-channel FETs, which can significantly reduce power dissipation and improve efficiency.
  • Wide Input Voltage Range: The device supports a broad input voltage range, typically from 4.5V to 5.5V, accommodating various power sources and enabling flexible design options.
  • Programmable Soft-Start: A customizable soft-start function limits inrush current during startup, enhancing system reliability and extending component lifespan.
  • High Efficiency: With its adaptive control scheme and synchronous operation, the TPS43000PWR can achieve high efficiency, which is crucial for reducing thermal stress and power loss in electronic systems.
  • Protection Features: The device includes a comprehensive suite of protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, safeguarding the system against a range of potential issues.

Applications

The TPS43000PWR is versatile and can be utilized in a multitude of applications, including but not limited to:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Servers and Storage Systems
  • Industrial Power Supplies
  • Point of Load (POL) Power Architectures

With its compact PowerPAD™ package, the TPS43000PWR not only saves valuable board space but also enhances thermal performance, making it an ideal solution for space-constrained and thermally sensitive applications. Texas Instruments' commitment to quality ensures that this power management controller meets the highest standards, providing reliable and efficient power delivery wherever it is employed.

You May Also Be Interested in

Semtech Corporation
IC REG CTLR SYNC BUCK 12MLPD
Need more? Email Us
ON Semiconductor
SWITCHING CONTROLLER / Regulator Output DC-DC Controller IC
Lowest to $10.7446
ON Semiconductor
REC SURGE SUP SPECIAL / Regulator Output DC-DC Controller IC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 32QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $13.5388
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Lowest to $0.0193
Texas Instruments
IC POWER
Lowest to $5.4582
ON Semiconductor
SWITCHING CONTROLLER / Regulator Output DC-DC Controller IC
Lowest to $2.7490
Analog Devices Inc.
IC REG CTRLR BOOST 28SSOP
Lowest to $17.5179

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9496 $62.5464
20+ $5.7023 $114.0460
31+ $5.5241 $171.2471
42+ $5.3459 $224.5278
55+ $5.1677 $284.2235
73+ $4.6331 $338.2163
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,216 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess