EN
  • EN
  • DE
  • IT

TPS51100DGSR

Part No TPS51100DGSR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707824-TPS51100DGSR
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS51100DGSR CAD Model

Description

Product Overview: TPS51100DGSR by Texas Instruments

The TPS51100DGSR is a sophisticated sink/source double data rate (DDR) termination regulator specifically designed by Texas Instruments to deliver quiet, efficient power for both DDR SDRAM and DDR2, DDR3, Low-Power DDR3, DDR4, and LPDDR4 memory systems. It is housed in a compact 10-pin MSOP (DGSR) package, making it an ideal solution for space-constrained applications.

This termination regulator is capable of providing a sink and source current of up to 3A, ensuring stable operation across a wide range of memory configurations. Its output voltage is adjustable and supports a variety of memory standards, making it a versatile choice for designers. The TPS51100DGSR is optimized for use in notebook computers, desktops, servers, graphics cards, and a host of other digital applications that require stable memory power supplies.

Key Features

  • High Performance: The TPS51100DGSR is designed to meet the stringent requirements of high-speed memory interfaces, providing a stable and noise-free power supply.
  • Versatile Voltage Support: It supports a wide range of output voltages, making it compatible with various memory standards, including the latest DDR4 and LPDDR4.
  • Power Efficiency: With its integrated sink/source capability, it minimizes the number of external components required, thereby enhancing power efficiency and reducing system cost.
  • Compact Design: The 10-pin MSOP package allows for a compact PCB layout, which is crucial for modern, space-constrained electronic devices.
  • Thermal Protection: It includes an over-temperature protection feature that ensures the device operates within safe temperature ranges, enhancing system reliability.

Applications

The TPS51100DGSR regulator is an ideal choice for a broad array of applications that require high-performance memory power supplies. These include:

  • Notebook and desktop computers
  • Servers and workstations
  • Graphics cards
  • Telecommunication and networking equipment
  • Consumer electronics

With its combination of performance, versatility, and compact form factor, the TPS51100DGSR from Texas Instruments is a leading solution for designers looking to optimize their memory power management systems.

You May Also Be Interested in

Texas Instruments
Lowest to $5.0147
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.2376
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.3486
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.3865
Texas Instruments
Lowest to $1.3129
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess