EN
  • EN
  • DE

TPS51116RGERG4

Part No TPS51116RGERG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC DDR SYNC BUCK CTRL REF 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Controller, DDR
Voltage - Input 3 V to 28 V
Number of Outputs 1
Output Voltage 1.5V, 1.8V, 2.5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-VQFN (4x4)
Win Source Part Number 213363-TPS51116RGERG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS51116RGERG4 CAD Model

Description

Product Overview: TPS51116RGERG4 by Texas Instruments

The TPS51116RGERG4 is a high-performance, fully integrated synchronous buck regulator controller from Texas Instruments (TI), designed to provide a comprehensive power management solution for modern computing and communication systems. With its advanced features and robust design, this component ensures efficient power conversion and system stability.

Key Features

  • Integrated Power Stages: The device integrates both high-side and low-side MOSFET drivers, simplifying the design and reducing external component count.
  • Voltage Regulation: It offers a wide input voltage range and supports output voltages from 0.7V to 5.5V, making it versatile for various applications.
  • Efficiency: The TPS51116RGERG4 utilizes D-CAP™ mode for fast transient response, which allows for the use of low ESR output capacitors and optimizes efficiency.
  • Power Sequencing: It includes a tracking feature that enables system-friendly voltage sequencing.
  • Protection Features: The device is equipped with overvoltage, undervoltage, and overcurrent protection to safeguard the system under abnormal conditions.
  • Thermal Management: It features an adjustable switching frequency and a thermal shutdown mechanism to manage and protect against overheating.

Applications

The TPS51116RGERG4 is ideal for a variety of applications, including:

  • Notebook and desktop computers
  • Graphics cards and GPUs
  • Servers and networking equipment
  • Memory power supplies
  • Point-of-load (POL) solutions

Quality and Reliability

As with all Texas Instruments products, the TPS51116RGERG4 is manufactured to high standards of quality and reliability. It is available in a VQFN-24 package, which ensures a compact footprint while providing excellent thermal performance. The component is also RoHS compliant and designed to meet the environmental standards of today's electronic industry.

Design Support

TI provides extensive design support for the TPS51116RGERG4, including technical documentation, reference designs, and simulation models. Engineers can leverage these resources to accelerate the design process and bring their products to market faster.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1681 $52.5645
105+ $0.9585 $100.6425
165+ $0.9285 $153.2025
225+ $0.8986 $202.1850
290+ $0.8686 $251.8940
390+ $0.7788 $303.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,462 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess