EN
  • EN
  • DE

TPS51200AQDRCRQ1

Part No TPS51200AQDRCRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Applications Controller, DDR
Voltage - Input 2.375V ~ 3.5V
Number of Outputs 1
Voltage - Output 0.5V ~ 1.8V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
Base Product Number TPS51200
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851736-TPS51200AQDRCRQ1
Ultra Librarian 3D Model Ultra Librarian TPS51200AQDRCRQ1 CAD Model

Description

TPS51200AQDRCRQ1 - Automotive Sink/Source DDR Termination Regulator

The TPS51200AQDRCRQ1 from Texas Instruments is a state-of-the-art termination regulator specifically designed for the automotive industry. It is engineered to provide both sink and source current to maintain a regulated VTT bus voltage. The device supports DDR2, DDR3, DDR3L, and DDR4 memory systems, making it a versatile solution for various automotive applications that require a stable and reliable memory interface.

The TPS51200AQDRCRQ1 is optimized for low output voltage operation, which is compatible with the latest memory technologies. It operates from a single supply voltage and provides a high level of integration to minimize external components. The regulator features a VTTREF buffered reference which tracks half the supply voltage (VDDQ/2). This feature ensures compatibility with a wide range of memory modules and reduces design complexity.

This termination regulator is housed in a compact 10-pin VSON package with a nominal footprint of 3mm x 3mm, making it an ideal choice for space-constrained automotive applications. The device is also characterized for operation over the free-air temperature range of -40°C to +105°C, ensuring reliable performance under harsh automotive conditions.

Key features of the TPS51200AQDRCRQ1 include under-voltage lockout (UVLO) protection, thermal shutdown (TSD), and active low-power states through S3 and S4 suspend modes. Additionally, it offers a sink/source current capability of up to 3A, which is essential for maintaining the integrity of the memory bus in dynamic conditions.

With its robust design and comprehensive feature set, the TPS51200AQDRCRQ1 is an excellent choice for automotive applications that demand high-performance memory solutions, such as advanced driver-assistance systems (ADAS), infotainment, and dashboard electronics. Texas Instruments' commitment to quality and reliability is evident in this product, which is designed to meet the stringent requirements of the automotive industry.

For further information and full specifications, designers and engineers are encouraged to consult the datasheet and Texas Instruments' technical support resources.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2597 $50.3880
100+ $1.0336 $103.3600
150+ $1.0013 $150.1950
210+ $0.9690 $203.4900
270+ $0.9367 $252.9090
360+ $0.8398 $302.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess