EN
  • EN
  • DE

TPS51222RTVT

Part No TPS51222RTVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG QUAD BUCK/LINEAR 32WQFN / PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) (2), Linear (LDO) (2) 200kHz ~ 1MHz 32-WQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear + Switching
Manufacturer Texas Instruments
Packaging Reel - TR
Topology Step-Down (Buck) (2), Linear (LDO) (2)
Number of Outputs 4
Frequency - Switching 200kHz ~ 1MHz
Voltage/Current - Output 1 Controller
Voltage/Current - Output 2 Controller
Voltage/Current - Output 3 3.3V, 10mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Voltage - Supply 4.5V ~ 32V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 32-WFQFN Exposed Pad
Supplier Device Package 32-WQFN (5x5)
Base Product Number TPS51222
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-TPS51222RTVT,296-24166-6,296-24166-6-ND,296-TPS51222RTVTDKR,296-24166-2-ND,296-24166-1-ND,296-TPS51222RTVTCT,296-24166-1,TEXTISTPS51222RTVT,296-24166-2,296-TPS51222RTVTTR
Standard Package 250
Win Source Part Number 1317675-TPS51222RTVT
Ultra Librarian 3D Model Ultra Librarian TPS51222RTVT CAD Model

Description

TPS51222RTVT Dual Synchronous Step-Down Controller by Texas Instruments

The TPS51222RTVT is a high-performance, dual synchronous step-down controller designed by Texas Instruments, specifically tailored for applications that demand efficient power management. This advanced controller is an ideal solution for powering core voltages of a CPU as well as DDR memory in notebook PCs, ultrabooks, and other portable electronics.

With its wide input voltage range from 5.5V to 28V, the TPS51222RTVT provides the flexibility needed to handle various power sources. The device integrates two PWM controllers that are 180 degrees out-of-phase, reducing the input current ripple and consequently the input capacitance required. This phase-shifted operation also helps in spreading the thermal load, enhancing system performance and reliability.

The TPS51222RTVT features Texas Instruments' Eco-mode™, which significantly improves light-load efficiency by seamlessly transitioning between PWM mode during heavy load conditions and power-saving mode during light loads. This adaptive on-time D-CAP2™ control architecture provides fast transient response, simplifying circuit design and enabling the use of small external components.

Protection features of the TPS51222RTVT include overvoltage, undervoltage, overcurrent, and thermal shutdown, ensuring the safety and durability of your system. The device also supports pre-biased startup, soft-start, and power-good indicators for both outputs, providing a comprehensive set of functionalities to monitor and safeguard the power system.

Available in a compact 32-pin QFN package, the TPS51222RTVT is designed for space-constrained applications. Its high level of integration reduces the number of external components required, leading to a reduction in both system cost and size.

Whether you are designing sophisticated power systems for the latest portable devices or looking to improve the efficiency and battery life of existing products, the TPS51222RTVT from Texas Instruments stands out as a robust, versatile, and energy-efficient solution.

You May Also Be Interested in

Rohm Semiconductor
Power Management LSI for Mobile Phone
Lowest to $5.3788
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN / Conv DC-DC 4V to 36V Step Down Triple-Out 0.8V to 32.4V 2.4A/1.5A/1.5A Automotive 38-Pin QFN EP T/R
Lowest to $10.4689
Texas Instruments
IC REG DL BUCK/LINEAR 14HTSSOP
Lowest to $1.7827
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $13.5416
Intersil Corporation
Dual High-Current Step-Down DC/DC and Dual Linear Regulator with I2C Compatible Interface
Lowest to $2.7166
Micrel
8MHz Inductorless Buck Regulator with LDO Standby Mode
Lowest to $140.6097
Analog Devices Inc.
DUAL 800MA BUCK REG W/2 300MA LD
Lowest to $3.7338
Texas Instruments
IC REG DL BOOST/LNR SYNC 6WSON
Lowest to $1.0735
Linear Technology
IC REG DL BUCK/LINEAR 10MSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1645 $50.1515
18+ $5.8786 $105.8148
27+ $5.6949 $153.7623
37+ $5.5112 $203.9144
47+ $5.3275 $250.3925
63+ $4.7764 $300.9132
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess