EN
  • EN
  • DE

TPS51427RHBTG4

Part No TPS51427RHBTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DC DC Cntrlr Dual-OUT Sync Step Down 5.5V to 28V Input 32-Pin VQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package VQFN
Lead Free Contains Lead
Max Duty Cycle 90 %
Max Input Voltage 28 V
Maximum Operating Temperature 85 °C
Max Output Current 20 A
Max Output Voltage 5.9 V
Min Input Voltage 5.5 V
Min Operating Temperature -40 °C
Min Output Voltage 700 mV
Number of Outputs 2
Number of Pins 32
Operating Supply Voltage 5.5 V
Output Current 20 A
Output Voltage 5 V
Packaging Tape & Reel (TR)
Quiescent Current 100 µA
Radiation Hardening No
RoHS Compliant
Weight 71.809342 mg
Win Source Part Number 1100941-TPS51427RHBTG4
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPS51427RHBTG4 CAD Model

Description

Product Overview: TPS51427RHBTG4

The TPS51427RHBTG4 is a high-performance, dual synchronous step-down controller from Texas Instruments, designed to meet the power management requirements of modern notebooks and portable electronics. It is a part of TI's extensive portfolio of integrated power solutions, offering advanced features for efficient power conversion and system protection.

Key Features

  • Dual Channel: The device integrates two independent PWM controllers, each driving its own synchronous buck converter. This allows for simultaneous control of two power rails with high accuracy and efficiency.
  • Advanced Power Control: With integrated D-CAP™ mode control, the TPS51427RHBTG4 provides a fast transient response, which is essential for maintaining stable voltages during rapid load changes.
  • Efficiency: Its high-performance architecture is designed to operate at high efficiency across a wide load range, making it suitable for battery-powered applications where power conservation is critical.
  • Adjustable Operating Frequency: The switching frequency is adjustable from 200 kHz to 680 kHz, allowing designers to optimize components for efficiency or size.
  • Protection Features: The device includes a suite of protection features such as over-voltage, under-voltage, over-current, and thermal shutdown to ensure reliable operation under various conditions.
  • Eco-mode™ Operation: To further improve efficiency at light loads, the TPS51427RHBTG4 supports Eco-mode™ operation, which reduces switching losses by skipping pulses.

Applications

The TPS51427RHBTG4 is versatile and can be used in a range of applications. It is particularly suited for powering the core voltage of processors in notebook computers, as well as for providing power to DDR memory, graphics processors, and other system peripherals requiring tightly regulated voltages and high efficiency.

Package and Quality

Encased in a 32-pin VQFN (RHB) package, the TPS51427RHBTG4 is designed for compact PCB layouts. It is RoHS compliant and adheres to Texas Instruments' standards for quality and reliability, ensuring performance in demanding environments.

For engineers and designers looking for a robust power management solution, the TPS51427RHBTG4 offers an excellent balance of efficiency, flexibility, and protection, making it an ideal choice for the next generation of portable electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG 6OUT BCK/LINEAR 20USMD
Lowest to $14.6121
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $8.0471
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $12.1334
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $26.1134
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $19.5970
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.0939
Linear Technology
IC REG TRPL BCK/LINEAR 14-DFN
Need more? Email Us
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $3.1898
Linear Technology
IC REG TRPL BCK/LINEAR 8-DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8337 $53.0022
14+ $7.2482 $101.4748
22+ $7.0217 $154.4774
30+ $6.7952 $203.8560
39+ $6.5687 $256.1793
51+ $5.8892 $300.3492
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,724 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess