EN
  • EN
  • DE

TPS51461RGER

Part No TPS51461RGER
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PROG 6A SYNC 24VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Programmable
Number of Outputs 1
Minimum Input Voltage 3.3V
Maximum Input Voltage 5V
Nominal Output Voltage (Min/Fixed) 0.675V, 0.725V, 0.8V, 0.85V, 0.9V
Output Current 6A
Frequency - Switching 700kHz, 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 24-VQFN (4x4)
Win Source Part Number 034005-TPS51461RGER
Family Name TPS51461
Introduction Date October 01, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS51461RGER CAD Model

Description

Overview of Texas Instruments TPS51461RGER

The Texas Instruments TPS51461RGER is a highly efficient, adaptive-mode synchronous step-down converter that is ideal for various applications requiring a compact, high-performance power solution. This advanced converter is part of Texas Instruments' extensive range of power management integrated circuits designed to meet the needs of modern electronic systems.

Key Features

  • Voltage Range: The TPS51461RGER operates over a wide input voltage range from 4.5V to 18V, making it versatile for both 5V and 12V systems.
  • Output Voltage: It provides an adjustable output voltage that can be set from 0.76V up to 85% of the input voltage, allowing for a broad range of output voltage settings suitable for various applications.
  • Current Capability: The device is capable of delivering up to 10A of continuous output current, ensuring sufficient power for demanding loads.
  • Efficiency: Featuring an eco-mode™ operation, the TPS51461RGER improves light-load efficiency, which is critical for battery-powered devices.
  • Package: It comes in a compact 24-pin VQFN package, designated by the RGER suffix, which is ideal for space-constrained applications.
  • Thermal Management: The device includes an integrated thermal shutdown feature to protect against overheating, enhancing system reliability.
  • Protection Features: It also incorporates overvoltage, overcurrent, and undervoltage lockout protections to safeguard the system under abnormal conditions.

Applications

The TPS51461RGER is suited for a wide range of applications, including but not limited to:

  • Point-of-Load (POL) solutions for FPGA, DSP, and ASIC power supplies
  • Networking, servers, and telecommunications equipment
  • Notebooks, ultrabooks, and desktop computers
  • Consumer electronics such as gaming consoles and set-top boxes

Conclusion

With its robust feature set and flexible design, the TPS51461RGER from Texas Instruments stands out as a powerful and reliable solution for designers looking to optimize their power supply designs for efficiency, size, and performance. Its adaptability and protection features ensure that it can meet the rigorous demands of a wide array of electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1228 $60.6140
11+ $9.9469 $109.4159
16+ $9.6361 $154.1776
22+ $9.3253 $205.1566
28+ $9.0144 $252.4032
38+ $8.0819 $307.1122
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,420 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess