EN
  • EN
  • DE

TPS51623RSMT

Part No TPS51623RSMT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR INTEL 1OUT 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Texas Instruments
Series D-CAP™
Package Tape & Reel
Product Status Active
Applications Controller, Intel VR12.1
Voltage - Input 4.5V ~ 28V
Number of Outputs 1
Voltage - Output 0.5V ~ 1.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (4x4)
Base Product Number TPS51623
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 528983-TPS51623RSMT
Ultra Librarian 3D Model Ultra Librarian TPS51623RSMT CAD Model

Description

The TPS51623RSMT is a highly sophisticated integrated circuit designed by Texas Instruments, a leader in semiconductor technology. This advanced power management chip is specifically engineered to cater to the power requirements of high-performance processors and platforms. With its cutting-edge features, the TPS51623RSMT ensures efficient power distribution, enhanced system reliability, and superior performance in a variety of applications.

Key Features

  • Adaptive Voltage Scaling (AVS): The TPS51623RSMT supports AVS, a power-saving technique that dynamically adjusts the voltage supplied to the processor based on its workload, thereby optimizing power consumption and improving energy efficiency.
  • High-Efficiency Operation: Designed for maximum efficiency, this IC reduces power loss and heat generation, enabling the deployment of smaller heat sinks and contributing to the overall compactness of the system design.
  • Multi-Phase Operation: It is capable of multi-phase operation, which distributes the power load across multiple channels, reducing stress on individual components and enhancing system stability and lifespan.
  • Programmable Frequency: The switching frequency of the TPS51623RSMT is programmable, allowing designers to optimize the performance for specific applications and to avoid interference with other signals within the device.

Applications

The TPS51623RSMT is versatile and can be utilized in a wide range of applications. It is particularly well-suited for powering high-performance CPUs, GPUs, and other processor-intensive devices in computing environments. Its robust design makes it an ideal choice for laptops, desktops, servers, and gaming consoles, where reliable and efficient power management is crucial.

Technical Specifications

  • Integrated power stages
  • High-accuracy voltage regulation
  • Advanced thermal management
  • Small footprint for space-constrained applications
  • Compliant with industry standards

The TPS51623RSMT is an example of Texas Instruments' commitment to delivering high-quality, reliable, and advanced power management solutions. Its integration of multiple features into a single chip simplifies the design and enhances the performance of electronic systems, making it a go-to choice for designers and engineers seeking to optimize their power architecture.

You May Also Be Interested in

Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7414 $52.2420
70+ $1.4289 $100.0230
110+ $1.3842 $152.2620
150+ $1.3396 $200.9400
195+ $1.2949 $252.5055
260+ $1.1610 $301.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 135,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess