EN
  • EN
  • DE

TPS51631ARSMT

Part No TPS51631ARSMT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR VR12.5 1OUT 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Texas Instruments
Series D-CAP+™
Package Tape & Reel
Product Status Active
Applications Controller, Intel VR12.5
Voltage - Input 4.5V ~ 28V
Number of Outputs 1
Voltage - Output 0.5V ~ 2.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (4x4)
Base Product Number TPS51631
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 528985-TPS51631ARSMT
Ultra Librarian 3D Model Ultra Librarian TPS51631ARSMT CAD Model

Description

The Texas Instruments TPS51631ARSMT is a high-performance, fully integrated synchronous buck controller designed for precision power regulation in complex systems. This advanced power solution is an ideal choice for powering the latest multi-core processors and memory architectures in computing and telecommunication applications.

Key Features

  • Input Voltage Range: The TPS51631ARSMT operates with an input voltage range that is suitable for 3-cell and 4-cell Li-ion battery-powered applications, typically from 3.0V to 28V, providing the flexibility needed for various power supply designs.
  • Output Voltage: Its output voltage is highly programmable, allowing for precise power delivery to sensitive components. This feature ensures compatibility with a wide range of microprocessors and memory modules requiring different voltage levels.
  • Efficiency: The device is engineered for high efficiency, which is critical for reducing heat generation and improving system reliability. This efficiency also contributes to longer battery life in portable applications.
  • Control Methodology: It utilizes D-CAP2™/D-CAP3™ mode control that provides a fast transient response, which is essential for maintaining stable operation during rapid load changes.
  • Integrated MOSFET Drivers: The controller includes high- and low-side MOSFET drivers, which simplify the design and reduce external component count. This integration helps in minimizing the footprint and complexity of the power supply circuit.
  • Protection Features: Comprehensive protection features such as overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown are built-in to safeguard the system under abnormal conditions.

Applications

The TPS51631ARSMT is versatile and can be used in a variety of applications that require efficient power management. These include:

  • Notebook and Ultrabook™ Computers
  • Netbooks and Tablets
  • Graphics Cards
  • Servers and Workstations
  • Telecommunication Equipment

Package and Quality

Encased in a 32-pin QFN (Quad Flat No-leads) package, the TPS51631ARSMT is designed to occupy minimal board space while providing robust power control. It also meets the stringent quality standards of Texas Instruments, ensuring reliability and performance consistency for the most demanding applications.

In summary, the TPS51631ARSMT from Texas Instruments stands out as a superior choice for designers looking for a high-efficiency, feature-rich power management solution.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1396 $51.2820
95+ $1.0675 $101.4125
150+ $1.0315 $154.7250
210+ $0.9593 $201.4530
275+ $0.9233 $253.9075
340+ $0.8872 $301.6480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,890 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess