EN
  • EN
  • DE

TPS53124PWR

Part No TPS53124PWR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 28-TSSOP
Manufacturer Texas Instruments
Series D-CAP™
Package Reel - TR
Part Status Obsolete
Supply Voltage 4.5V ~ 24V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-TSSOP (0.173", 4.40mm Width)
Case / Package 28-TSSOP
Family Name TPS531
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TPS53124PWRG4, TPS53124PWRG4-ND
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900781-TPS53124PWR
Ultra Librarian 3D Model Ultra Librarian TPS53124PWR CAD Model

Description

The TPS53124PWR is a highly integrated, high-efficiency power management IC designed by Texas Instruments, one of the industry leaders in semiconductor solutions. This advanced component is tailored to meet the stringent power requirements of modern electronic devices, particularly in the computing and networking sectors. The TPS53124PWR is part of TI's extensive portfolio of power management devices, renowned for their reliability and performance.

Key Features

  • High Efficiency: The device boasts an adaptive on-time D-CAP2™ mode control, which facilitates fast transient response and supports high step-down ratio conversions, enhancing efficiency across various load conditions.
  • Dual-Channel Operation: It features two synchronous buck regulators with 180-degree out-of-phase operation, reducing the input ripple current and minimizing the input capacitance requirements.
  • Flexible Power Sequencing: The TPS53124PWR offers programmable soft-start, tracking, and sequencing options, allowing for tailored startup behaviors that suit complex system power-up sequences.
  • Protection Features: Comprehensive protection features include over-voltage, under-voltage lockout, over-current, and thermal shutdown, ensuring the safe operation of the end application under various fault conditions.
  • Compact Footprint: Housed in a 24-pin TSSOP (PWR) package, the TPS53124PWR is designed for space-constrained applications, providing a compact power management solution without compromising on performance.

Applications

The TPS53124PWR is well-suited for a wide range of applications, including but not limited to:

  • Notebook and Ultrabook Computers
  • Netbooks and Tablets
  • Networking and Telecom Equipment
  • Servers and Storage Systems
  • Graphics Cards

Quality and Support

As with all Texas Instruments products, the TPS53124PWR is manufactured to the highest quality standards, ensuring robust and reliable performance for the lifetime of the product. TI provides comprehensive technical support and documentation, including datasheets, application notes, and design resources, to assist engineers in integrating the TPS53124PWR into their designs.

You May Also Be Interested in

Apex Microtechnology
SA03 Apex Microtechnology Switching Controllers Switching Amp, 100V, 30A datasheet, inventory, & pricing.
Lowest to $1,086.5672
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Analog Devices Inc.
IC REG CTRLR FWRD CONV 16TSSOP
Lowest to $7.2762
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 24QFN
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR MULT TOP 10MSOP
Lowest to $26.1941
Texas Instruments
UC1843A - CURRENT MODE PWM CONTR
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4457 $51.6855
36+ $2.8273 $101.7828
55+ $2.7389 $150.6395
76+ $2.6506 $201.4456
98+ $2.5622 $251.0956
131+ $2.2972 $300.9332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess