EN
  • EN
  • DE
  • IT

TPS53128PWR

Part No TPS53128PWR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 4.5 V to 24 V
Frequency - Switching 350kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-TSSOP
Win Source Part Number 141791-TPS53128PWR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS53128PWR CAD Model

Description

The TPS53128PWR is a highly sophisticated, dual synchronous step-down controller designed by Texas Instruments, tailored for use in notebook computers and other portable electronics. It is a part of TI's extensive range of power management integrated circuits, known for their reliability and performance.

Key Features

  • Versatile Power Supply: The TPS53128PWR is capable of providing a 3V to 28V input voltage range, making it suitable for systems that require a flexible power solution.
  • Dual Channel: It features two channels with independent step-down voltage regulation, which allows for efficient power distribution to different components within the system.
  • Efficient Operation: With its integrated MOSFETs and D-CAP2 mode control, it offers fast transient response and high efficiency, which is crucial for battery-powered devices.
  • Enhanced Power Saving: The device includes an Eco-mode™ operation that significantly reduces the quiescent current during light load conditions, thereby extending battery life.
  • Protection Features: It is equipped with overvoltage, undervoltage, and overcurrent protection, which safeguards the system against potential damage from electrical anomalies.
  • Adjustable Switching Frequency: The TPS53128PWR allows for an adjustable switching frequency ranging from 300kHz to 2.2MHz, providing design flexibility and optimization of component size and efficiency.
  • Small Footprint: Housed in a 24-pin TSSOP package, it is designed for space-constrained applications, delivering powerful performance in a compact form factor.

Applications

The TPS53128PWR is ideal for a variety of applications, particularly where efficient power management and space-saving are crucial. It is commonly used in:

  • Notebook Computers
  • Netbooks and Ultrabooks
  • Portable Electronics
  • Mobile Internet Devices

Conclusion

With its advanced features and protection mechanisms, the TPS53128PWR from Texas Instruments stands out as a robust and efficient solution for power management in portable devices. Its combination of dual-channel operation, high efficiency, and compact size makes it an excellent choice for designers looking to optimize their power systems for performance and longevity.

You May Also Be Interested in

ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Need more? Email Us
Texas Instruments
UC1525B REGULATING PULSE WIDTH M / Regulator Output DC-DC Controller IC
Lowest to $32.2580
Texas Instruments
UCC29900 INTEGRAL CYCLE CONTROLL / Regulator Output DC-DC Controller IC
Lowest to $4.1215
Nisshinbo Micro Devices Inc.
18.5V INPUT PWM/VFM STEP-DOWN DC
Lowest to $0.3603
Analog Devices Inc.
IC REG BUCK DL CH FOR SOC CORES
Lowest to $10.8108
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Lowest to $0.1566
Analog Devices Inc.
BUCK CONTROLLER WITH BYPASS MODE
Need more? Email Us
ON Semiconductor
SS SOT23 TUNE DIO SPCL TR / Regulator Output DC-DC Controller IC
Lowest to $0.0617
Fairchild/ON Semiconductor
SWITCHING CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Lowest to $13.9205

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.7419 $56.9028
29+ $3.8908 $112.8332
45+ $3.7692 $169.6140
62+ $3.6476 $226.1512
80+ $3.5261 $282.0880
107+ $3.1613 $338.2591
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess