EN
  • EN
  • DE

TPS540007DGQR

Part No TPS540007DGQR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707865-TPS540007DGQR
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS540007DGQR CAD Model

Description

Product Overview: TPS540007DGQR by Texas Instruments

The TPS540007DGQR is a high-performance, adaptive on-time D-CAP2™ mode synchronous buck converter from the industry-leading semiconductor manufacturer, Texas Instruments (TI). This advanced power solution is designed to deliver efficient, reliable power conversion in a variety of applications, ranging from consumer electronics to networking and industrial systems.

With an input voltage range of 4.5V to 18V, the TPS540007DGQR is versatile enough to handle a wide array of power sources. Its integrated low-side and high-side MOSFETs provide a continuous load current of up to 4A, making it suitable for moderate to high power demands. The device's D-CAP2™ mode control offers fast transient response, which is critical for maintaining stable voltage levels despite rapid load changes, thereby ensuring the consistent performance of sensitive electronic components.

The TPS540007DGQR comes in a compact 10-pin MSOP PowerPAD™ package, which not only saves board space but also enhances thermal performance. This is particularly important in tightly packed PCB layouts where heat dissipation is a key concern. The device also features an eco-mode™ operation that improves light-load efficiency, which can be crucial for battery-powered applications where energy conservation is paramount.

Additional features of the TPS540007DGQR include an adjustable switching frequency (from 300 kHz to 2.2 MHz), which allows designers to optimize performance for their specific application. It also includes important protection features such as overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown, further safeguarding the system against potential damage from abnormal operating conditions.

For design flexibility, the TPS540007DGQR provides an externally adjustable soft-start time to reduce inrush current, as well as an enable pin for on/off control. This enables designers to integrate the power supply seamlessly into more complex systems with multiple power domains.

In summary, the TPS540007DGQR from Texas Instruments is a robust and flexible power management solution that combines high efficiency, compact size, and advanced features to meet the needs of a wide range of electronic applications.

You May Also Be Interested in

Texas Instruments
Lowest to $0.4752
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.3214
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $3.7536
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $3.7836

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess