EN
  • EN
  • DE

TPS54120RGYT

Part No TPS54120RGYT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG DL BUCK/LINEAR 24VQFN  /  PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) (1), Linear (LDO) (1) 200kHz ~ 1.2MHz 24-VQFN (5.5x3.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear + Switching
Mfr Texas Instruments
Package Tape & Reel
Topology Step-Down (Buck) (1), Linear (LDO) (1)
Number of Outputs 2
Frequency - Switching 200kHz ~ 1.2MHz
Voltage/Current - Output 1 0.8V ~ 6V, 1A
Voltage/Current - Output 2 0.8V ~ 6V, 1A
w/LED Driver No
w/Supervisor No
w/Sequencer Yes
Voltage - Supply 2.2V ~ 17V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (5.5x3.5)
Base Product Number TPS54120
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-30358-6,296-30358-2,296-30358-1
Standard Package 250
Win Source Part Number 1100973-TPS54120RGYT
Ultra Librarian 3D Model Ultra Librarian TPS54120RGYT CAD Model

Description

The TPS54120RGYT is a highly efficient, dual-output, synchronous buck converter brought to you by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This compact power management integrated circuit (IC) is designed to provide precise voltage regulation for mixed analog and digital applications requiring a low-power solution.

Key Features

  • Input Voltage Range: The TPS54120RGYT operates with an input voltage range from 4.5V to 17V, making it versatile for various system power rails.
  • Dual-Output: It features two outputs that can supply 1A and 1.5A, respectively, allowing for simultaneous powering of multiple devices.
  • High Efficiency: With its synchronous switching topology, it achieves high efficiency, which is crucial for minimizing heat generation and improving system reliability.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 200kHz to 1.2MHz, enabling designers to optimize the performance for specific applications.
  • Thermal Performance: It is packaged in a 20-pin VQFN (RGY) package with an exposed thermal pad for enhanced thermal dissipation.
  • Protection Features: The device includes a suite of protection features such as overcurrent protection, overvoltage protection, and thermal shutdown to ensure the longevity and safety of your application.

Applications

The TPS54120RGYT is suitable for a wide range of applications, particularly where efficient power conversion is critical. It is commonly used in:

  • Industrial and Automation Systems
  • Telecommunications Equipment
  • Networking Hardware
  • Point-of-Load Conversions
  • Portable and Battery-Powered Devices

Quality and Reliability

As with all Texas Instruments products, the TPS54120RGYT is manufactured to high standards, ensuring that it meets the rigorous demands of industrial and commercial use. With its advanced features and robust design, the TPS54120RGYT is an excellent choice for designers looking for a reliable and efficient power management solution.

You May Also Be Interested in

Analog Devices Inc.
LT3467A - 1.1A Step-Up DC/DC Converter with Integrated Soft-Start
Lowest to $6.1943
Renesas Electronics America
IC REG MULTI CONFG ADJ 32TQFN / Buck, Boost, Buck-Boost Switching Regulator IC Positive Adjustable 4V 1 Output 32-VFQFN Exposed Pad
Need more? Email Us
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJUSTABLE 6A 20VQFN / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 20-VFQFN Exposed Pad
Need more? Email Us
Texas Instruments
AUTOMOTIVE 3-V TO 36-V, 3-A, LOW / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 14-VFQFN
Lowest to $5.8040
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Texas Instruments
IC REG BCK BST 5V 2A 15VQFN / Buck-Boost Switching Regulator IC Positive Fixed 5V 1 Output 2A 15-PowerVFQFN
Lowest to $1.3716
Richtek USA Inc.
IC REG BUCK ADJ 2A TSOT23-6 / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-6 Thin, TSOT-23-6
Lowest to $0.3640
Texas Instruments
DC DC CONVERTER 1.5V 9A / Non-Isolated PoL Module DC DC Converter 1 Output 1.5V 9A 3.1V - 6V Input
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2853 $55.7118
14+ $7.6188 $106.6632
21+ $7.3807 $154.9947
29+ $7.1426 $207.1354
37+ $6.9045 $255.4665
49+ $6.1902 $303.3198
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 991 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess