EN
  • EN
  • DE

TPS54354PWPR

Part No TPS54354PWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK 1.8V 3A SYNC 16HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 1.8V
Output Current 3A
Frequency - Switching 250kHz, 500kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-HTSSOP
Win Source Part Number 111377-TPS54354PWPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS54354PWPR CAD Model

Description

Overview of Texas Instruments TPS54354PWPR

The TPS54354PWPR from Texas Instruments is a highly efficient, adaptive on-time D-CAP2™ mode synchronous buck converter. This advanced power solution is designed to meet the rigorous power supply requirements of modern electronic devices, ensuring reliable performance and optimal power management. The TPS54354PWPR is suitable for a wide range of applications, including consumer electronics, networking, telecommunications, and industrial systems.

Key Features

  • Input Voltage Range: The TPS54354PWPR operates with an input voltage range of 4.5V to 18V, making it versatile for various applications and able to support a broad spectrum of power sources.
  • Output Voltage Range: This converter supports an adjustable output voltage range from 0.76V to 7V, allowing precise voltage regulation tailored to the needs of specific circuits and components.
  • High Efficiency: With its adaptive on-time D-CAP2™ control mode, the device achieves high efficiency over a wide load range, which is crucial for minimizing power loss and heat generation.
  • Integrated MOSFETs: The inclusion of low RDS(on) MOSFETs provides better thermal performance and contributes to the converter's compact footprint.
  • Protection Features: The TPS54354PWPR comes with an array of protection features including over-current protection, over-voltage protection, under-voltage lockout, and thermal shutdown, ensuring safe operation under various conditions.
  • Adjustable Switching Frequency: Users can set the switching frequency from 200kHz to 700kHz, allowing flexibility in balancing efficiency and component size.

Package and Availability

The TPS54354PWPR is offered in a 14-pin HTSSOP (PWP) package with PowerPAD™. The PowerPAD™ technology enhances thermal performance and reliability. Texas Instruments provides this converter in tape and reel packaging, facilitating efficient handling and manufacturing integration for high-volume production.

Applications

Due to its high efficiency and flexible design, the TPS54354PWPR is an excellent power management solution for a variety of applications, including:

  • Point of Load (POL) solutions
  • Consumer electronics such as set-top boxes and gaming consoles
  • Networking and telecommunication equipment
  • Industrial and automation systems

With its robust design and comprehensive feature set, the TPS54354PWPR from Texas Instruments is a reliable and versatile choice for designers looking to optimize power consumption and enhance system performance.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.5499
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2482 $51.7086
55+ $1.8447 $101.4585
84+ $1.7871 $150.1164
116+ $1.7294 $200.6104
150+ $1.6718 $250.7700
201+ $1.4988 $301.2588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,795 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess