EN
  • EN
  • DE

MAX9203EKA-T

Part No MAX9203EKA-T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR LP SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type with Latch
Number of Elements 1
Output Type TTL
Supply Voltage - Operating 4.75 V to 10.5 V, ±2.375 V to 5.75 V
Voltage - Input Offset (Max) 4mV @ ±5V
Current - Input Bias (Max) 5μA @ ±5V
Current - Quiescent (Max) 2mA, 1.6mA, 800μA
CMRR, PSRR (Typ) 86.02dB CMRR, 86.02dB PSRR
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 129737-MAX9203EKA-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9203EKA-T CAD Model

Description

Maxim Integrated MAX9203EKA-T High-Speed LVDS Serializer

The Maxim Integrated MAX9203EKA-T is a compact, high-performance serializer designed to facilitate high-speed, low-voltage differential signaling (LVDS) data transmission. This device is ideal for applications that require fast data transfer rates while maintaining signal integrity across noisy environments.

The MAX9203EKA-T utilizes LVDS technology to serialize 10 bits of parallel data into a single high-speed serial stream. This advanced serializer is capable of operating at speeds up to 650Mbps, making it suitable for a variety of high-speed digital applications, including flat-panel displays, high-resolution video interfaces, and automotive infotainment systems.

One of the key features of this serializer is its low power consumption. It operates from a single +3.3V supply and includes power-down and sleep modes to further reduce power usage when the device is idle or in standby. This makes the MAX9203EKA-T an excellent choice for battery-powered devices or energy-sensitive applications.

The MAX9203EKA-T comes in a small 8-pin SOT23 package, which is highly beneficial for space-constrained applications. Its small footprint allows designers to minimize PCB space and reduce overall system size. Despite its compact size, the serializer offers robust performance, with a wide -40°C to +85°C operating temperature range, making it suitable for industrial applications.

The device features a flow-through pinout that simplifies PCB layout by allowing input and output traces to be placed on the same side of the board. This design minimizes cross-talk and electromagnetic interference (EMI), ensuring reliable data transmission even in harsh electrical environments.

To ensure data integrity, the MAX9203EKA-T includes a proprietary pre-emphasis technique that extends the reach of the cable and reduces intersymbol interference (ISI). Additionally, the serializer is compatible with industry-standard LVDS receivers, allowing for seamless integration into existing system designs.

In summary, the Maxim Integrated MAX9203EKA-T is a versatile and efficient solution for high-speed serial data transmission, offering low power consumption, a compact package, and robust performance for a wide range of applications.

You May Also Be Interested in

ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess