EN
  • EN
  • DE

TPS54372PWP

Part No TPS54372PWP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC SYNC PWM SWITCHER 20-HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Applications Converter, DDR
Voltage - Input 3 V to 6 V
Number of Outputs 1
Output Voltage 0.2 V to 4.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 034123-TPS54372PWP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS54372PWP CAD Model

Description

Product Overview: TPS54372PWP from Texas Instruments

The TPS54372PWP is a robust and versatile step-down (buck) regulator integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a globally recognized leader in semiconductor solutions. This high-performance power management IC is engineered to deliver a stable and efficient voltage conversion, making it an ideal choice for a wide range of applications, including industrial, telecommunications, and consumer electronics.

Key Features:

  • Adjustable Output Voltage: The TPS54372PWP offers an adjustable output voltage range, allowing designers to tailor the output to meet the specific requirements of their application.
  • High Efficiency: With its advanced design, this regulator maintains high efficiency across a wide range of load conditions, which is critical for reducing power loss and heat generation.
  • Integrated MOSFET: The inclusion of an internal MOSFET simplifies the design and reduces the external component count, leading to a more compact and cost-effective power supply design.
  • Thermal and Over-Current Protection: Built-in thermal shutdown and over-current protection features safeguard the device and the system against excessive temperatures and current overloads.
  • Wide Input Voltage Range: The device is capable of operating with an input voltage range of 4.5V to 28V, accommodating various power sources and ensuring flexibility across different platforms.

Package and Reliability:

The TPS54372PWP is housed in a 20-pin HTSSOP (PWP) package that offers a compact footprint while providing adequate thermal performance for most applications. The device is characterized for operation from -40°C to 85°C, ensuring reliable performance even under harsh environmental conditions.

Applications:

With its robust feature set, the TPS54372PWP is well-suited for an array of applications, including but not limited to:

  • Point of Load (POL) power supplies
  • Distributed power systems
  • FPGAs, DSPs, and microprocessor power supplies
  • Network and telecom infrastructure
  • Industrial and automotive electronics

Overall, the TPS54372PWP by Texas Instruments exemplifies a high-quality power management solution that offers efficiency, reliability, and design flexibility for modern electronic systems.

You May Also Be Interested in

Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5374 $53.0610
31+ $3.3135 $102.7185
47+ $3.2015 $150.4705
68+ $2.9777 $202.4836
88+ $2.8657 $252.1816
109+ $2.7538 $300.1642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess