EN
  • EN
  • DE

TPS54372QPWPRDN

Part No TPS54372QPWPRDN
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer Texas Instruments
Win Source Part Number 220047-TPS54372QPWPRDN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS54372QPWPRDN CAD Model

Description

TPS54372QPWPRDN - Texas Instruments Step-Down Converter

The TPS54372QPWPRDN by Texas Instruments is a highly efficient, synchronous step-down converter, part of TI's extensive range of power management integrated circuits. This device is designed to provide a compact and reliable power solution for a wide array of applications including telecommunications, networking, and industrial systems.

Key Features

  • Input Voltage Range: The TPS54372QPWPRDN operates with an input voltage range of 3.3V to 6V, making it suitable for low-voltage applications that require a stable output from a variety of input sources.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.891V to 3.3V, allowing for great flexibility in powering different circuit components.
  • High Efficiency: With synchronous rectification and a peak efficiency of up to 95%, this converter ensures minimal power loss and heat generation, which is critical for maintaining the reliability and longevity of electronic systems.
  • Integrated MOSFETs: The inclusion of low RDS(on) MOSFETs provides high efficiency and reduces the external component count, contributing to a smaller PCB footprint and simplified design.
  • Thermal Protection: The device features thermal shutdown protection, safeguarding the system from damage due to overheating.
  • Frequency Synchronization: It allows for frequency synchronization to an external clock, which is useful for noise-sensitive applications that require a specific switching frequency.

Applications

The versatility of the TPS54372QPWPRDN makes it ideal for a variety of applications, including:

  • Point-of-Load (POL) conversions
  • FPGAs, DSPs, and microprocessor power supplies
  • Network and telecommunications equipment
  • Industrial control systems

With its robust design, the TPS54372QPWPRDN ensures efficient power conversion, system reliability, and ease of integration, making it a go-to choice for engineers and designers seeking a high-performance step-down converter for their power supply needs.

You May Also Be Interested in

Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9973 $54.9703
25+ $4.1004 $102.5100
38+ $3.9723 $150.9474
53+ $3.8441 $203.7373
68+ $3.7160 $252.6880
91+ $3.3316 $303.1756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess